EN
  • EN
  • DE

5504930-1

Part No 5504930-1
Manufacturer TE Connectivity
Catalog Fiber Optic Connectors
Description CONN FIBER SC PLUG SMPLX 125UM / Fiber Optic Plug Connector SC Simplex 125µm Beige
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Fiber Optic Connectors
Mfr TE Connectivity AMP Connectors
Package Bulk
Connector Style SC
Connector Type Plug
Simplex/Duplex Simplex
Mode Multimode
Fiber Cladding Diameter 125µm
Cable Diameter 2.5mm
Mounting Type Free Hanging (In-Line)
Fastening Type Snap-In
Housing Color Beige
Boot Color Beige
Features Dust Cap, Strain Relief
Housing Material Polybutylene Terephthalate (PBT), Glass Filled
Ferrule Material Ceramic
Body Material Polyethersulfone (PES), Glass Filled
Base Product Number 5504930
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.70.0000
Standard Package 1
Win Source Part Number 1017053-5504930-1
Ultra Librarian 3D Model Ultra Librarian 5504930-1 CAD Model

Description

The TE Connectivity AMP Connectors 1017053-5504930-1 is a fiber optic connector that comes with a dust cap and strain relief. Bold the product name TE Connectivity AMP Connectors 1017053-5504930-1.

  • Connector: fiber optic connector
  • Includes: dust cap and strain relief
  • Type: plug
  • Fastening Style: snap-in
  • Connector Style: SC
  • Mode: multimode
  • Package: simplex
  • Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
  • Housing Color: beige
  • Body Material: Polyethersulfone (PES), Glass Filled
  • Ferrule Material: ceramic
  • Mounting Type: free-hanging (in-line)
  • Cable Diameter: 2.5mm
  • REACH: affected
  • ECCN: EAR99.70.0000
  • Manufacturer: TE Connectivity AMP Connectors
  • Base Product Number: 5504930

You May Also Be Interested in

TYCLON
Coupler Fiber Optic Connector LC To LC
Need more? Email Us
Radiall USA, Inc.
UNIVERSAL PLASTIC DUST CAP FOR 2 / Connector Dust Cap For 2.5mm Dia Ferrules
Lowest to $4.9845
TE Connectivity
CONN COUPLER RCPT FC-FC SIMPLEX / Coupler Fiber Optic Connector FC Receptacle To FC Receptacle Panel Mount, Bulkhead
Need more? Email Us
TE Connectivity
FULLAXS MINI BULKHEAD / Connector Panel Mount Frame For LC Duplex Connectors
Need more? Email Us
Greenlee Communications
Adapter Fiber Optic Connector SOC Receptacle To HMS-0 Receptacle Free Hanging (In-Line)
Need more? Email Us
Greenlee Communications
CONN ADAPT RCPT SOC-HMS SIMPLEX
Need more? Email Us
TE Connectivity
INLINE CONNECTOR
Need more? Email Us
Molex, LLC
CONN ADAPTER RCPT LC-SC SIMPLEX / Adapter Fiber Optic Connector LC Receptacle To SC Receptacle Panel Mount, Snap-In
Need more? Email Us
TYCLON
Coupler Fiber Optic Connector SC To SC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess