EN
  • EN
  • DE

HSC-R2-B(41)

Part No HSC-R2-B(41)
Manufacturer Hirose Electric Co Ltd
Catalog Fiber Optic Connectors
Description CONN FIBER SC RECEPT SMPLX / Fiber Optic Receptacle Connector SC Simplex
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Fiber Optic Connectors
Mfr Hirose Electric Co Ltd
Series HSC
Package Bulk
Product Status Last Time Buy
Connector Style SC
Connector Type Receptacle
Simplex/Duplex Simplex
Mode Singlemode
Mounting Type Panel Mount, Square Flange
Fastening Type Push-Pull
Attenuation - Typ -0.55dB
Reflection -22dB
Body Material Zinc Alloy
Temperature Range - Operating -25°C ~ 70°C
Base Product Number HSC-R2-B
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.70.0000
Other Names 704-0023-9-41
Standard Package 1
Win Source Part Number 1091902-HSC-R2-B(41)
Ultra Librarian 3D Model Ultra Librarian HSC-R2-B(41) CAD Model

Description

The HSC-R2-B(41) is a receptacle connector that is part of the HSC series of fiber optic connectors.

  • Fastening Mechanism: Push-Pull
  • Connector Style: SC
  • Material: Zinc Alloy
  • Mode: Singlemode
  • Attenuation: -0.55dB
  • Reflection: -22dB
  • Mounting: Panel Mountable with Square Flange
  • Operating Temperature: -25°C to 70°C

You May Also Be Interested in

TE Connectivity
Fiber Optic Plug Connector DNP Duplex
Need more? Email Us
Molex, LLC
Coupler Fiber Optic Connector SC Receptacle To SC Receptacle Panel Mount, Flange; Snap-In
Need more? Email Us
Radiall USA, Inc.
ACC CAP FOR F2.5MM RED /100
Lowest to $40.2998
TE Connectivity
INLINE CONNECTOR
Need more? Email Us
Phoenix Contact
CONN FIBER FSMA PLUG SMPLX
Lowest to $96.5250
TE Connectivity
CONN COUPLER RCPT FC-FC SIMPLEX / Coupler Fiber Optic Connector FC Receptacle To FC Receptacle Panel Mount, Bulkhead
Need more? Email Us
TYCLON
Coupler Fiber Optic Connector SC To SC
Need more? Email Us
Panduit Corp
FIELD POLISH LC DUPLEX POT & POL
Need more? Email Us
Panduit Corp
OM4+ SIG CORE, 12-FIBER, ULTRA L
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess