EN
  • EN
  • DE

1061540015

Part No 1061540015
Manufacturer Molex, LLC
Catalog Fiber Optic Connectors
Description CONN ADAPTER RCPT SC SIMPLEX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Adapters
Mfr Molex, LLC
Series 106154
Package Bulk
Product Status Obsolete
Type Adapter
Convert From (Adapter End) SC Receptacle
Convert To (Adapter End) Optional
Simplex/Duplex Simplex
Mode Singlemode
Mounting Type Panel Mount, Snap-In
Housing Material Zinc Die Cast
Ferrule Material Zirconia
Color Silver
Temperature Range - Operating -40°C ~ 85°C
Base Product Number 106154
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 905098-1061540015
Ultra Librarian 3D Model Ultra Librarian 1061540015 CAD Model

Description

The 905098-1061540015 is a fiber optic connector adapter from Molex, LLC.

  • Series: 106154
  • Application: singlemode
  • Color: silver
  • Housing Material: zinc die-cast
  • Configuration: simplex
  • Connector End: SC receptacle
  • Mounting: panel-mounted or snapped-in
  • Operating Temperature: -40°C to 85°C
  • Package: bulk
  • Standard Package Quantity: 1 pcs
  • Status: obsolete
  • ECCN: EAR99
  • HTSUS: 8536.69.8000

You May Also Be Interested in

TE Connectivity
CONN FBR OPTIC PLUG HSG / Fiber Optic Connector Housing Plug For
Lowest to $2.1602
Broadcom Limited
CONN FIBER RECEPTACLE DUPLEX / Fiber Optic Receptacle Connector Duplex Black
Lowest to $50.0508
TE Connectivity
INLINE CONNECTOR
Need more? Email Us
Radiall USA, Inc.
ACC CAP FOR F2.5MM RED /100
Lowest to $40.2998
LEMO
CONTACT F/O JB1 PIN 435UM CRIMP
Need more? Email Us
Panduit Corp
OM4+ SIG CORE, 12-FIBER, ULTRA L
Need more? Email Us
TYCLON
Coupler Fiber Optic Connector SC To SC
Need more? Email Us
Molex, LLC
Coupler Fiber Optic Connector SC Receptacle To SC Receptacle Panel Mount, Flange; Snap-In
Need more? Email Us
Molex, LLC
CONN COUPLER RCPT LC-LC DUPLEX / Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Flange
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess