Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors
Mfr TE Connectivity AMP Connectors
Package Tape & Reel (TR),Cut Tape (CT)
Connector Style Receptacle
Connector Type SAS
Number of Positions 29
Mounting SMD (SMT)
Termination Solder
Features Board Guide, Flange, Mating Guide
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 1735869
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names A117878CT,A117878TR,2266-1735869-1,-1735869-1-SI
Standard Package 300
Win Source Part Number 1034970-1735869-1
Ultra Librarian 3D Model Ultra Librarian 1735869-1 CAD Model

Description

The 1735869-1 is a connector manufactured by TE Connectivity AMP Connectors.

  • Category: Pluggable Connectors
  • Positions: 29
  • Features: Board Guide, Flange and Mating Guide
  • Application: SAS
  • Packaging: Tape and Reel or Cut Tape
  • RoHS Compliant: Yes

You May Also Be Interested in

Hirose Electric Co Ltd
CONN AUTO LAN PLUG 4P SLD RA SMD
Lowest to €3.7647
ECAD model for GT17HN-4DP-2H(B)(14)
Hirose Electric Co Ltd
CONN AUTO LAN PLUG 4P SLD RA SMD
Lowest to €3.7647
ECAD model for GT17HN-4DP-2H(C)(14)
Pulse
Need more? Email Us
ECAD model for SFPP-3140-L
Pulse
Need more? Email Us
ECAD model for SFPP-3133-L
Amphenol
CONN SATA PLUG 26POS SLD R/A SMD
Lowest to €95.3401
ECAD model for 10092193-0021LF
Molex, LLC
Need more? Email Us
ECAD model for 542800609
Amphenol
MINI SAS CAGE ASSY
Lowest to €10.7101
ECAD model for U92-L211-1001-70
Amphenol FCI
CONN SATA PLUG 7POS SLD R/A SMD
Lowest to €1.1068
ECAD model for 10089036-002JLF
Molex, LLC
2X4 STACKED SFP ATCA CHASSIS PCB / Position Connector
Need more? Email Us
ECAD model for 79527-5002

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention