EN
  • EN
  • DE

GT17HN-4DP-2H(B)(14)

Part No GT17HN-4DP-2H(B)(14)
Manufacturer Hirose Electric Co Ltd
Catalog Pluggable Connectors
Description CONN AUTO LAN PLUG 4P SLD RA SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Features 4 Position Automotive LAN Connector Plug Connector Solder Surface Mount, Right Angle
Manufacturer Hirose Electric Co Ltd
Series GT17
Package Reel - TR
Mounting Surface Mount, Right Angle
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Other Part Number -GT17HN-4DP-2H(B)(14), H122498CT, H122498TR, *GT17HN-4DP-2H(B)(14)-ND, 767-0175-0-14, *GT17HN-4DP-2H(B)(14), GT17HN-4DP-2H(B)(14)-ND
Quantity per package 300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873044-GT17HN-4DP-2H(B)(14)
Ultra Librarian 3D Model Ultra Librarian GT17HN-4DP-2H(B)(14) CAD Model

Description

The Hirose Electric Co Ltd GT17HN-4DP-2H(B)(14) is a 4 position automotive LAN connector plug connector that is designed for surface mount right angle installation. This connector is part of the GT17 series and comes in a reel package with a quantity of 300 per package.

  • Series: GT17
  • Positions: 4
  • Application: Automotive LAN
  • Mounting: Surface Mount, Right Angle
  • Package: Reel
  • Quantity per Package: 300
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • ECCN: EAR99
  • HTSUS: 8536.69.8000

You May Also Be Interested in

Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 31P SLD SMD
Lowest to $4.1092
Samtec Inc.
CONN SKT 8PAIR SMD GOLD RA
Lowest to $14.3971
Samtec Inc.
CONN QSFP CAGE PRESS-FIT R/A
Lowest to $3.8226
Hirose Electric Co Ltd
CONN MULTI-PURP PLUG 10P IDC STR
Lowest to $4.3360
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 21P R/A SMD
Lowest to $1.8639
Samtec Inc.
ACCELERATE SLIM SOCKET RIGHT-ANG
Need more? Email Us
Amphenol
CONN SFP RCPT 20POS SLD R/A SMD
Lowest to $2.3963
Samtec Inc.
CONN SFP+ RCPT 20POS SLD R/A SMD
Lowest to $3.3470
TE Connectivity
CONN HEADER HIGH SPEED 90POS PCB
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7015 $59.2240
39+ $3.0372 $118.4508
59+ $2.9424 $173.6016
82+ $2.8475 $233.4950
105+ $2.7525 $289.0125
141+ $2.4678 $347.9598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,490 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess