Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Tray
Connector Style SODIMM
Number of Positions 200
Memory Type DDR2 SDRAM
Mounting Style SMT, Right Angle
Features Board Guide, Latches
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness Flash
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 728651-1473005-4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1473005-4 CAD Model

Description

The TE Connectivity AMP Connectors 728651-1473005-4 is a SODIMM connector. It is manufactured by TE Connectivity.

  • Mounting Style: SMT, Right Angle
  • Number of Positions: 200
  • Features: Board Guide, Latches
  • Contact Finish: Gold
  • Contact Finish Thickness: Flash
  • Memory Type: DDR2 SDRAM
  • Category: Connectors and Interconnects
  • Mounting Feature: Normal, Standard - top
  • Manufacturer Pack Quantity: 20
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

TE Connectivity
CONN SKT SODIMM 144POS R/A SMD
Lowest to $3.5188
ECAD model for 390114-1
TE Connectivity
CONN SKT SIMM 80POS PCB
Lowest to $9.2786
ECAD model for 5822021-5
TE Connectivity
CONN SKT SODIMM 144POS R/A SMD / 144 Position SODIMM SDRAM Socket Surface Mount, Right Angle
Lowest to $10.4388
ECAD model for 6-390322-1
TE Connectivity
CONN SKT SIMM 72POS R/A PCB / 72 Position SIMM RAM Socket Through Hole, Right Angle
Need more? Email Us
ECAD model for 7-5382483-2
TE Connectivity
CONN SKT SODIMM 144POS R/A SMD
Need more? Email Us
ECAD model for 390112-1
TE Connectivity
CONN SKT SODIMM 200POS R/A SMD
Lowest to $12.4230
ECAD model for 1473150-4
Molex, LLC
CONN SKT DIMM 288POS PCB
Need more? Email Us
ECAD model for 0787311002
TE Connectivity
CONN SKT SODIMM 200POS R/A SMD
Lowest to $22.4539
ECAD model for 5-1612773-1
TE Connectivity
CONN SKT SODIMM 144POS R/A SMD
Lowest to $2.4863
ECAD model for 3-390113-1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3516 $50.2740
32+ $3.1394 $100.4608
50+ $3.0334 $151.6700
71+ $2.8213 $200.3123
93+ $2.7152 $252.5136
115+ $2.6091 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,258 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention