Products specifications Report Issue?

Category Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Mfr TE Connectivity AMP Connectors
Series EconoSeal J Mark II 250
Package Tape & Reel
Product Status Active
Terminal Type Standard
Gender Female
Tab Width 0.250" (6.35mm)
Tab Thickness -
Tab Length 0.307" (7.80mm)
Length - Overall 0.846" (21.50mm)
Termination Crimp
Wire Gauge 12-16 AWG
Insulation Non-Insulated
Mounting Type Free Hanging (In-Line)
Features Serrated Termination
Color -
Contact Material Brass
Contact Finish -
Insulation Diameter 0.098" ~ 0.161" (2.50mm ~ 4.09mm)
Base Product Number 171632
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1362907-171632-1
Ultra Librarian 3D Model Ultra Librarian 171632-1 CAD Model

Description

The 1362907-171632-1 is a quick connect terminal from TE Connectivity AMP Connectors.

  • Series: EconoSeal J Mark II 250
  • Termination Feature: Serrated
  • Mounting Type: Free Hanging (In-Line)
  • Wire Gauge: 12-16 AWG
  • Insulation: Non-Insulated
  • Length: 0.846" (21.50mm)
  • Termination: Crimp
  • Material: Brass
  • Terminal Type: Standard
  • Gender: Female

You May Also Be Interested in

Panduit Corp
CONN RING CIRC 12-16AWG #10
Need more? Email Us
ECAD model for PV12-10HDR-D
Eaton Bussmann
TERMINAL LUG 2X(#6-350MCM) - 2 L
Need more? Email Us
ECAD model for LUG3-2
Panduit Corp
CONN INLINE TAP 600 MCM-6 AWG / Terminal Inline, Tap Connector Screw 600MCM (kcmil)-6 AWG Clear
Need more? Email Us
ECAD model for PCSB600-2-4Y
TE Connectivity
CONN RCPT HSG 0.25 1POS NATURAL / 1 Position Housing Connector Female, Receptacle Natural 0.250" (6.35mm)
Need more? Email Us
ECAD model for 1969507-2
TE Connectivity
CONN QC TAB 17-28AWG 0.250 CRIMP / 0.250" (6.35mm) Quick Connect Male 17-28 AWG Crimp Connector Non-Insulated
Lowest to $0.0658
ECAD model for 293041-1
TE Connectivity
CONN RING CIRC 22-26AWG #10
Need more? Email Us
ECAD model for 2-324075-1
Panduit Corp
CONN TERM RECT TONG 2/0 AWG #3/8 / Terminal Connector Rectangular Rectangular Tongue 2/0 AWG 3/8 Stud
Need more? Email Us
ECAD model for LCCX2/0-38D-X
Panduit Corp
CONN TERM RECT TONG 300 MCM #3/8
Need more? Email Us
ECAD model for LCAX300-38-6
Phoenix Contact
CONN RING CIRC 14-18AWG M10
Need more? Email Us
ECAD model for 3240082

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention