Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 23 Weeks
Features Socket Contact Tin Crimp 18-22 AWG Stamped
Manufacturer TE Connectivity
Series Mini-Universal MATE-N-LOK
Package Reel - TR
Family Name 170362
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number -170362-1-SI, 1703621, A100475TR, 2266-170362-1TR, A100475CT, 170362-1-ND, -170362-1-CSI
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905456-170362-1
Ultra Librarian 3D Model Ultra Librarian 170362-1 CAD Model

Description

The TE Connectivity 905456-170362-1 is a Mini-Universal MATE-N-LOK type electronic component that is designed for use in connectors.

  • Component Type: Socket contact tin crimp 18-22 AWG stamped
  • Packaging: Packaged in a reel - TR
  • Supply and demand status: Balanced
  • Quantity per package: 4000
  • MSL level: 1 (Unlimited)
  • Estimated production lead time: 23 weeks
  • ECCN: EAR99
  • HTSUS: 8536.90.4000
  • Other part numbers: -170362-1-SI, 1703621, A100475TR, 2266-170362-1TR, A100475CT, 170362-1-ND, -170362-1-CSI

You May Also Be Interested in

TE Connectivity
CONN PIN 22-26AWG GOLD CRIMP / Pin Contact Gold Crimp 22-26 AWG Stamped
Need more? Email Us
ECAD model for 770901-3
TE Connectivity
CONN SOCKET 24AWG GOLD CRIMP
Need more? Email Us
ECAD model for 1445693-3
TE Connectivity
CONN PIN NICKEL SOLDER / Pin Contact Nickel Solder Power, Machined
Need more? Email Us
ECAD model for 0460-245-1290
Souriau-Sunbank by Eaton
TRIM TRIO CONTACT
Need more? Email Us
ECAD model for RC16M23GE1K
TE Connectivity
CONN SOCKET 26-30AWG TIN CRIMP / Socket Contact Tin Crimp 26-30 AWG Stamped
Lowest to $0.0707
ECAD model for 770834-1
Anderson Power Products, Inc.
PP15/45 CONTACT #16/20 SILVER PL
Need more? Email Us
ECAD model for 262G2-LPBK
TE Connectivity
CONN SOCKET GOLD SOLDER EYELET
Need more? Email Us
ECAD model for 202237-3
Souriau-Sunbank by Eaton
CONN SOCKET 16-18AWG GOLD CRIMP
Need more? Email Us
ECAD model for SC16ML11D70
TE Connectivity
CONN PIN 22-26AWG TIN CRIMP / Pin Contact Tin Crimp 22-26 AWG Stamped
Need more? Email Us
ECAD model for 170359-4

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
2,860+ $0.0175 $50.0500
6,945+ $0.0144 $100.0080
10,715+ $0.0140 $150.0100
14,815+ $0.0135 $200.0025
19,085+ $0.0131 $250.0135
25,645+ $0.0117 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 184,000 pieces
MOQ: 2860 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention