EN
  • EN
  • DE

1658682-1

Part No 1658682-1
Manufacturer TE Connectivity
Catalog D - SUB, D - SHAPED connectors
Description CONN D-SUB HD HOUSING RCPT 26POS / Receptacle for Female Contacts Housing D-Sub, High Density Connector 26 Position
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Housings
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Style D-Sub, High Density
Connector Type Receptacle for Female Contacts
Number of Positions 26
Number of Rows 3
Shell Size, Connector Layout 2 (DA, A) High Density
Contact Type Signal
Mounting Free Hanging (In-Line)
Flange Feature Housing/Shell (Unthreaded)
Shell Material, Finish Steel, Tin Plated
Shell Finish Thickness 200µin (5.08µm)
Dielectric Material Polyamide (PA), Nylon, Glass Filled
Color Black
Note Contacts Not Included
Base Product Number 1658682
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Part Number 16586821,2266-1658682-1,-1658682-1-SI,-D83416-000-SI-ND,-D83416-000-SI,A31949
Standard Package 400
Win Source Part Number 1333170-1658682-1
Ultra Librarian 3D Model Ultra Librarian 1658682-1 CAD Model

Description

The TE Connectivity AMP Connectors 1333170-1658682-1 is a D-sub connector housing with 26 positions.

  • Mounting: Free Hanging (In-Line)
  • Housing Material: Black Steel
  • Dielectric Material: Polyamide (PA), Nylon, Glass-Filled
  • Shell Size: 2 (DA, A) High Density
  • Shell Finish Thickness: 200μin (5.08μm)
  • Note: Contacts are not included

You May Also Be Interested in

TE Connectivity
CONN PLUG 24POS PNL MNT IDC
Lowest to $19.6095
3M
CONN PLUG 68POS STR IDC
Need more? Email Us
3M
CONN RCPT 26POS SMD SOLDER
Need more? Email Us
3M
CONN RCPT 26POS R/A SOLDER / 26 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Lowest to $8.2182
TE Connectivity
CONN RCPT 24POS R/A SOLDER
Need more? Email Us
3M
CONN RCPT 80POS PCB SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN BTB PLUG 40POS R/A SOLDER / 40 Position Plug Connector Board to Board Through Hole, Right Angle Solder
Lowest to $4.4033
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Lowest to $29.1907
Hirose Electric Co Ltd
CONN BTB RCPT 40POS R/A SOLDER / 40 Position Receptacle Connector Board to Board Through Hole, Right Angle Solder
Lowest to $2.9634

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2146 $115.7256
56+ $3.1143 $174.4008
77+ $3.0138 $232.0626
100+ $2.9133 $291.3300
133+ $2.6119 $347.3827
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 391 pieces
In Stock: 390 pieces Factory Stock: 1 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess