EN
  • EN
  • DE

FIN1019M

Part No FIN1019M
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3V LVDS High Speed Differential Driver/Receiver | IC DRVR/RCVR 3.3V HS LVDS 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 1/1
Duplex Full
Data Rate 400Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number FIN1019
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1174254-FIN1019M
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FIN1019M CAD Model

Description

The FIN1019M from ON Semiconductor is a high-performance, high-speed logic gate optocoupler that effectively combines an infrared LED and a high-speed photodetector. This device is designed to provide electrical isolation between input and output with high data transmission rates and low propagation delay, making it an ideal choice for isolating logic level circuitry and providing interfacing with different voltage levels within a system.

Key Features

  • High-Speed Performance: With a typical propagation delay of only 5ns and a maximum of 10ns, the FIN1019M ensures swift data transfer, which is essential for high-speed applications.
  • Isolation Voltage: It offers an isolation voltage of 2500Vrms for 1 minute, providing a robust barrier against high voltage transients and enhancing system reliability.
  • High Data Rate: The device supports a data rate of 10Mbps, suitable for fast communication protocols and high-speed signal processing.
  • CMOS/TTL Compatible: The optocoupler is compatible with CMOS and TTL logic, allowing for easy integration into digital systems without the need for additional interfacing components.
  • Low Power Consumption: The FIN1019M operates with low power consumption, making it an energy-efficient choice for power-sensitive designs.
  • Temperature Range: It is designed to operate over a wide temperature range from -40°C to +85°C, ensuring reliability across various environmental conditions.
  • Safety Approvals: The device is UL recognized, CSA certified, and IEC/EN/DIN EN 60747-5-5 approved for safety standards compliance.

Applications

The FIN1019M is suited for a variety of applications where signal isolation is crucial, such as:

  • Industrial communications
  • PLC interfaces
  • Data acquisition systems
  • Ground loop elimination
  • Digital isolation for A/D, D/A conversion
  • Computer peripheral interfaces

With its high-speed operation and robust isolation capabilities, the FIN1019M from ON Semiconductor is an excellent choice for designers looking to enhance the performance and safety of their digital systems.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess