EN
  • EN
  • DE

MAX4386EEUD+

Part No MAX4386EEUD+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP AMP R-R SNGL 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 4
-3db Bandwidth 230MHz
Slew Rate 450 V/μs
Operating Supply Current 5.5mA
Channel Output Current 55mA
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 1068336-MAX4386EEUD+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4386EEUD+ CAD Model

Description

Maxim Integrated MAX4386EEUD+ Operational Amplifier

The MAX4386EEUD+ is a high-performance operational amplifier from Maxim Integrated designed to offer excellent speed and accuracy for a wide range of applications. This op-amp is particularly suitable for systems that require low distortion and low noise, along with a high output drive capability.

Key Features:

  • High-Speed Performance: The MAX4386EEUD+ boasts a slew rate of 300V/µs and a gain-bandwidth product of 210MHz, which makes it ideal for fast signal processing applications.
  • Low Distortion: With Total Harmonic Distortion plus Noise (THD+N) as low as -74dBc at 1MHz, this op-amp ensures signal integrity and minimal signal degradation, which is critical for audio and instrumentation applications.
  • Low Noise: A low-voltage noise density of 6.5nV/√Hz at 1kHz helps to maintain a clean signal in sensitive analog circuits.
  • Rail-to-Rail Output: The device can swing its output voltage close to the supply rails, maximizing the dynamic range in single or split-supply operations.
  • Single-Supply Operation: It can operate from a single +5V supply, simplifying power supply design.
  • Wide Supply Range: The MAX4386EEUD+ is capable of operating with a supply voltage range from +4.5V to +11V, or ±2.25V to ±5.5V for dual supplies, providing design flexibility.

Applications:

The MAX4386EEUD+ is versatile and can be used in a variety of applications, including:

  • Video and RF Amplification
  • ADC/DAC Buffering
  • High-Speed Signal Processing
  • Active Filters
  • Test and Measurement Equipment
  • Audio Processing
  • Communication Systems

Package and Reliability:

Encased in a 14-pin TSSOP (Thin Shrink Small Outline Package), the MAX4386EEUD+ is designed for space-saving in PCB layouts without compromising performance. Its extended temperature range from -40°C to +85°C ensures reliable operation in diverse environmental conditions.

Overall, the MAX4386EEUD+ operational amplifier from Maxim Integrated is a robust solution for designers looking for a high-speed, low-noise, and precision amplifier for their advanced electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $17.4627
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.2076 $78.4152
4+ $32.1702 $128.6808
6+ $31.1654 $186.9924
8+ $30.1605 $241.2840
10+ $29.1545 $291.5450
14+ $26.1388 $365.9432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess