Products specifications Report Issue?

Terminal Type Circular
Stud/Tab Size 3/8 Stud
Thickness 0.050" (1.27mm)
Width - Outer Edges 0.590" (14.99mm)
Length - Overall 1.380" (35.05mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 8 AWG
Insulation Insulated
Features Brazed Seam
Color Red
Contact Material Copper, ETP
Contact Finish Tin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636797-94755
Ultra Librarian 3D Model Ultra Librarian 94755 CAD Model

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-22AWG CRIMP TIN / Socket Contact Tin 18-22 AWG Crimp
Lowest to $0.0134
ECAD model for 900293-1
TE Connectivity
CONN QC RCPT 15.5-20AWG 0.110 / 0.110" (2.79mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated
Lowest to $0.0678
ECAD model for 160655-2
Molex, LLC
InsulKrimp Piggyback Quick Disconnect, Tab 6.35 x 0.81mm, 18-22 AWG, Red Insulator, Loose
Need more? Email Us
ECAD model for 19011-0035
Molex, LLC
Snap Plug Terminal 18-22AWG Copper Red M 24.9mm Tin Avikrimp™ Bag
Need more? Email Us
ECAD model for 19036-0001
TE Connectivity
Quick Disconnect Terminal 18-22AWG RCP 14.98mm 5.58mm Automotive Strip
Need more? Email Us
ECAD model for 60196-1
TE Connectivity
CONN PIN 16-22AWG NICKEL CRIMP / Pin Contact Nickel Crimp 16-22 AWG Power, Stamped
Lowest to $0.2955
ECAD model for 1060-20-0222
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC / Pin Receptacle Connector 0.022" ~ 0.034" (0.56mm ~ 0.86mm) No Tail Solder
Lowest to $1.3204
ECAD model for 4280-0-15-01-16-27-10-0
Panduit Corp
CONN TERM RECT TONG 6 AWG #10 / Terminal Connector Rectangular Rectangular Tongue 6 AWG 10 Stud
Need more? Email Us
ECAD model for LCB6-10-L
TE Connectivity
CONN QC RCPT/TAB 16-20AWG 0.187 / 0.187" (4.75mm) Quick Connect Female and Male 16-20 AWG Crimp Connector Non-Insulated
Lowest to $0.7603
ECAD model for 63646-2

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention