EN
  • EN
  • DE

1532205-1

Part No 1532205-1
Manufacturer TE Connectivity
Catalog D - Sub Connectors
Description CONN MICRO-D RCPT 31POS SLDR CUP / 31 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr TE Connectivity Aerospace, Defense and Marine
Series Military, MIL-DTL-83513, MICRODOT (MCKS)
Package Bulk
Connector Style D-Type, Micro-D
Connector Type Receptacle, Female Sockets
Number of Positions 31
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Contact Type Signal
Flange Feature Housing/Shell (Unthreaded)
Termination Solder Cup
Shell Material, Finish Metal, Nickel Plated, Electroless
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Features Reverse Layout
Base Product Number 1532205
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.8000
Other Names 094-6526-000-ND,M83513/02-EN, MCKS-N1-B-31SS,M83513/02-EN-MIL,M83513/02-EN,2266-1532205-1,094-6526-000-MIL,1532205-1-MIL,094-6526-000
Standard Package 1
Win Source Part Number 1216088-1532205-1
Ultra Librarian 3D Model Ultra Librarian 1532205-1 CAD Model

Description

The D-sub connector from TE Connectivity is a high-quality component designed for use in various electronic applications.

  • Number of Positions: 31
  • Layout: Reverse
  • Connector Type: Receptacle, Female Sockets
  • Termination: Solder Cup
  • Contact Finish: Gold
  • Contact Finish Thickness: 50.0μin (1.27μm)
  • RoHS Compliant: Yes
  • ECCN: EAR99

You May Also Be Interested in

Amphenol
DSUB MALE SCREW LOCK
Need more? Email Us
TE Connectivity
CONN D-SUB LOCKING POST ZINC
Need more? Email Us
TE Connectivity
CONN D-SUB SCREWLOCK FEMALE .050
Need more? Email Us
Omron
CONN DSUB JACKSCREW
Need more? Email Us
TE Connectivity
SCREW HEAD 4-40 6.3MM ZINC
Need more? Email Us
TE Connectivity
D-SUB ACCS
Need more? Email Us
Amphenol Commercial Products
CONN D-SUB RCPT 9POS SOLDER CUP
Lowest to $1.3758
HARTING
DSUB SCREW-LOCK FE UNC/M3 11MM
Need more? Email Us
Cinch Connectivity Solutions
CONN D-SUB SCREWLOCK FEMALE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess