EN
  • EN
  • DE

VSC8540XMV-05

Part No VSC8540XMV-05
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Function Ethernet
Interface RMII
Number of Circuits 1
Mounting Type Surface Mount
Package / Case 68-VFQFN Exposed Pad
Supplier Device Package 68-QFN (8x8)
Base Product Number VSC8540
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 1337539-VSC8540XMV-05
Ultra Librarian 3D Model Ultra Librarian VSC8540XMV-05 CAD Model

Description

Microchip Technology VSC8540XMV-05 Ethernet PHY Transceiver

The Microchip Technology VSC8540XMV-05 is a highly integrated Ethernet physical layer transceiver (PHY) that supports a multitude of connection speeds and standards. It is designed for fast and reliable network communication in industrial, automotive, and embedded systems applications. This robust PHY transceiver offers an optimal solution for developers looking to implement networking capabilities into their designs with minimal complexity and maximum efficiency.

Featuring support for 10BASE-T, 100BASE-TX, and 1000BASE-T Ethernet standards, the VSC8540XMV-05 is versatile and can cater to various network speeds, ensuring compatibility with a wide range of network infrastructures. It is equipped with an RMII (Reduced Media Independent Interface) for streamlined connection to Ethernet controllers and processors, simplifying the design and reducing the overall system cost.

The device boasts advanced features such as Energy Efficient Ethernet (EEE) compliance for reduced power consumption, which is critical for energy-sensitive applications. This technology allows the PHY to enter a low-power idle state during periods of reduced link utilization, thereby conserving energy without sacrificing performance. Additionally, the VSC8540XMV-05 incorporates Microchip’s sophisticated EcoEthernet™ 2.0 technology that provides temperature monitoring and power adjustments to further enhance energy savings.

With its robust link performance and reliability, the VSC8540XMV-05 includes features such as cable diagnostics, link drop, and signal quality monitoring, enabling the detection of common network issues, which can be addressed promptly to maintain network integrity. The device also supports auto-negotiation to automatically select the highest performance mode and duplex, allowing seamless integration into auto-configuring environments.

Designed for harsh environments, the VSC8540XMV-05 is available in an industrial temperature range, making it suitable for deployment in extreme conditions. Its compact package allows for easy integration into space-constrained applications, while still providing the full feature set required for demanding networking tasks.

In summary, the VSC8540XMV-05 from Microchip Technology is a feature-rich and reliable Ethernet PHY transceiver that offers a combination of performance, energy efficiency, and versatility, ideal for a wide array of networking applications across various industries.

You May Also Be Interested in

Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,350 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess