EN
  • EN
  • DE

1415030-1

Part No 1415030-1
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description Electromechanical Relay SPST-NO 15A 5VDC 70Ohm Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 71.4 mA
Coil Power 360 mW
Coil Resistance 70 Ω
Coil Type Non-Latching
Coil Voltage (DC) 5 V
Contact Current Rating 10 A
Contact Material Silver
Contact Voltage Rating (AC) 250 V
Depth 15 mm
ELV Compliant
Height 19.9898 mm
Lead Free Yes
Length 15 mm
Life (Cycles) 20 kcycles
Max Current Rating 15 A
Maximum Operating Temperature 85 °C
Max Voltage Rating (AC) 400 V
Min Operating Temperature -40 °C
Mount PCB, Through Hole
Number of Pins 5
Operate Time 10 ms
Packaging Bulk
Radiation Hardening No
Relay Type General Purpose
Release Time 20 ms
RoHS Compliant
Termination PC Pin, PCB
Throw Configuration SPST
Voltage Rating (AC) 400 V
Weight 5.4 g
Width 15 mm
Win Source Part Number 1018224-1415030-1
Categories Signal Relays,Up to 2 Amps
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1415030-1 CAD Model

Description

The TE Connectivity Signal Relay is a general-purpose relay with SPST throw configuration and a contact current rating of 10A.

  • Coil Voltage: 5VDC
  • Coil Resistance: 70 Ω
  • Coil Current: 71.4 mA
  • Operate Time: 10ms
  • Release Time: 20ms
  • Mounting: through hole
  • Termination: PC pin and PCB
  • Contact Material: silver
  • Contact Voltage Rating (AC): 250V
  • Maximum Voltage Rating (AC): 400V
  • Maximum Current Rating: 15A
  • Height: 19.9898mm
  • Width: 15mm
  • Depth: 15mm
  • Packaging: bulk
  • Manufacturer Pack Quantity: 1
  • RoHS: compliant
  • Radiation Hardening: No

You May Also Be Interested in

TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $7.4062
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $12.2239
TE Connectivity
RELAY GEN PURPOS SPDT 1A 26.5VDC
Need more? Email Us
Panasonic
RELAY GEN PURPOSE DPDT 1A 12V
Lowest to $10.0367
Omron
RELAY GEN PURPOSE DPDT 1A 48VDC
Lowest to $72.8112
Omron
RELAY GEN PURPOSE SPDT 1A 24VDC
Lowest to $0.9341
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $62.3977
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 3VDC
Need more? Email Us
Omron
RELAY TELECOM DPDT 2A 3VDC
Lowest to $1.9636

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess