Products specifications Report Issue?

Connector Usage Daughtercard
Connector Type Plug, Male Blades
Connector Style VITA 41, Center
Number of Positions 105
Number of Positions Loaded All
Pitch 0.071" (1.80mm)
Number of Rows 7
Number of Columns 15
Mounting Type Board Edge, Through Hole, Right Angle
Termination Solder
Contact Layout, Typical 30 Signal Pairs, 8 Single Signal, 37 Ground
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Black
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1612864-1410147-1
Ultra Librarian 3D Model Ultra Librarian 1410147-1 CAD Model

You May Also Be Interested in

TE Connectivity
CONN RCPT IMPACT 144POS EDGE MNT
Need more? Email Us
ECAD model for 2007710-1
Harwin Inc.
CONN STKTHRU PC/104 40POS PCB
Lowest to $11.1928
ECAD model for M20-6152005
TE Connectivity
CONN STKTHRU PC/104 104POS PCB
Need more? Email Us
ECAD model for 1445441-2
TE Connectivity
CONN RCPT DUAL BEAM 108P EDGE MT
Need more? Email Us
ECAD model for 2187194-1
TE Connectivity
CONN HEADER 4POS PCB
Lowest to $11.2761
ECAD model for 2173132-1
TE Connectivity
CONN RCPT VITA41 144POS PCB
Need more? Email Us
ECAD model for 1410141-1
Amphenol
CONN HEADER BLADE PWR 10POS PCB
Need more? Email Us
ECAD model for 89099-143LF
TE Connectivity
CONN RCPT HD 100POS PCB
Need more? Email Us
ECAD model for 532428-9
TE Connectivity
CONN HEADER IMPACT 90POS PCB
Need more? Email Us
ECAD model for 2007777-1

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention