Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 1.7 V @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 140 ns
Current - Reverse Leakage @ Vr 1 µA @ 400 V
Mounting Type Through Hole
Package / Case TO-220-2 Full Pack
Supplier Device Package TO-220FPAC
Operating Temperature - Junction 175°C
Base Product Number STTH1004
Standard Package 5,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 839138-STTH1004SB-TR
Ultra Librarian 3D Model Ultra Librarian STTH1004SB-TR CAD Model

Description

STTH1004SB-TR Ultrafast Diode from STMicroelectronics

The STTH1004SB-TR is a high-performance ultrafast diode, meticulously engineered by STMicroelectronics to cater to a wide range of applications requiring efficient and reliable power conversion. This diode is part of STMicroelectronics' Turbo 2 ultrafast high voltage series, which is renowned for its exceptional switching performance and robustness.

Key Features

  • Low Forward Voltage Drop: The STTH1004SB-TR boasts a low forward voltage drop, which enhances the overall efficiency of the system by reducing power losses during conduction.
  • High Switching Speed: With its ultrafast recovery time, this diode is capable of operating at high frequencies, making it ideal for high-efficiency converters and SMPS (Switched-Mode Power Supply) applications.
  • High Surge Current Capability: Its ability to handle high surge currents ensures reliability and robustness, particularly during demanding conditions such as load dump in automotive environments.
  • High Junction Temperature: Rated for a high junction temperature, the STTH1004SB-TR can sustain stable performance even at elevated temperatures, which is critical for industrial and automotive applications.

Applications

The STTH1004SB-TR is designed to be versatile, finding its use in a variety of applications, including:

  • Switching power supplies
  • Freewheeling diodes
  • DC/DC converters
  • Reverse battery protection
  • Power factor correction circuits

Robust and Reliable Design

STMicroelectronics has encapsulated the STTH1004SB-TR in a surface-mounted D²PAK package, which provides excellent thermal performance and a compact footprint for space-constrained applications. The diode's design is optimized for reduced thermal resistance and enhanced electrical isolation, which further contributes to its reliability and longevity in harsh environments.

Environmental Compliance

Committed to environmental sustainability, the STTH1004SB-TR is compliant with RoHS (Restriction of Hazardous Substances) and halogen-free directives. This commitment ensures that the diode meets the global environmental standards and can be used in eco-conscious products.

With its combination of high-speed switching, efficiency, and robustness, the STTH1004SB-TR from STMicroelectronics stands out as a superior choice for designers looking to enhance the performance and reliability of their power conversion systems.

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 20V 8A TO277A
Need more? Email Us
ECAD model for SS8P2LHM3_A/H
Diodes Incorporated
DIODE SCHOTTK 30V 1A POWERDI 323
Lowest to $0.2210
ECAD model for PD3S130HQ-7
Vishay
DIODE STANDARD 100V 4A TO277A
Need more? Email Us
ECAD model for VS-4ESH01HM3/86A
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96
Vishay
DIODE STD 400V 500MA DO213AA
Need more? Email Us
ECAD model for BYM07-400-E3/98
Vishay
DIODE STANDARD 800V 6A P600
Need more? Email Us
ECAD model for P600K-E3/73
Taiwan Semiconductor
DIODE STANDARD 300V 8A TO220AC
Need more? Email Us
ECAD model for HERA804G
Vishay
DIODE STANDARD 500V 3A DO201AD
Need more? Email Us
ECAD model for 1N5405-E3/54
Vishay
DIODE STANDARD 100V 1A DO220AA
Need more? Email Us
ECAD model for VS-1ENH01HM3/84A

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5396 $51.2620
230+ $0.4428 $101.8440
350+ $0.4289 $150.1150
485+ $0.4151 $201.3235
625+ $0.4013 $250.8125
835+ $0.3597 $300.3495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention