Products specifications Report Issue?

Connector Type Receptacle, Female Sockets
Connector Style High Density (HDC, HDI, HPC)
Number of Positions 100
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 2
Mounting Type Through Hole, Right Angle
Termination Solder
Features Mating Guide
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Natural
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1612949-532428-9
Ultra Librarian 3D Model Ultra Librarian 532428-9 CAD Model

You May Also Be Interested in

Amphenol
CONN HEADER 24POS EDGE MNT
Need more? Email Us
ECAD model for 85822-101LF
TE Connectivity
CONN HEADER FUTUREBUS 120POS PCB
Need more? Email Us
ECAD model for 5223002-4
TE Connectivity
CONN NON-STKTHRU PC/104 104P PCB
Need more? Email Us
ECAD model for 1375963-2
Amphenol
CONN HEADER 24POS PCB
Need more? Email Us
ECAD model for 88951-101LF
TE Connectivity
CONN RCPT POWER 1POS PCB
Need more? Email Us
ECAD model for 6643272-1
TE Connectivity
CONN RCPT HD 220POS PCB
Need more? Email Us
ECAD model for 532434-8
Dallas Semiconductor
High-Resolution Thermochron iButton
Need more? Email Us
ECAD model for DS1921Z
Amphenol
CONN HEADER 24POS PCB
Need more? Email Us
ECAD model for 88951-161LF
TE Connectivity
CONN HEADER IMPACT 90POS PCB
Need more? Email Us
ECAD model for 2007777-2

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention