EN
  • EN
  • DE

24AA044T-E/MUY

Part No 24AA044T-E/MUY
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 400 ns 8-UDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (256 x 8 x 2)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 400 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Base Product Number 24AA044
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 3,300
Win Source Part Number 1323486-24AA044T-E/MUY
Ultra Librarian 3D Model Ultra Librarian 24AA044T-E/MUY CAD Model

Description

Product Overview: 24AA044T-E/MUY

The 24AA044T-E/MUY is a high-performance, 4 Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer, Microchip Technology. Designed for a wide range of applications, this EEPROM offers a convenient and robust storage solution for various data storage requirements in industrial, automotive, and consumer electronics.

Key Features

  • Memory Size: The device comes with 4 Kbits of memory, providing sufficient space for configuration parameters, serial numbers, calibration data, and other application-specific information.
  • Interface: It utilizes an I2C (Inter-Integrated Circuit) serial interface, supporting a 100 kHz standard mode, a 400 kHz fast mode, and a 1 MHz fast mode plus. This enables easy and flexible integration into a wide range of systems with minimal pin count.
  • Operating Voltage: The EEPROM operates within a voltage range of 1.7V to 5.5V, making it suitable for low-voltage applications and compatible with most microcontrollers.
  • Temperature Range: Engineered for reliability, it can operate over an extended industrial temperature range of -40°C to +85°C.
  • Write Protection: The device includes write protection features such as write enable and write protect pins, ensuring that data integrity is maintained and accidental overwrites are prevented.
  • Packaging: The 24AA044T-E/MUY is available in a compact 8-lead TSSOP package, optimized for space-constrained applications.

Applications

The versatility of the 24AA044T-E/MUY makes it an excellent choice for a multitude of applications, including but not limited to:

  • Industrial and automation systems
  • Automotive systems
  • Consumer electronics
  • Smart cards
  • Medical devices
  • Networking equipment

Conclusion

With its robust feature set, the 24AA044T-E/MUY from Microchip Technology is a reliable and flexible EEPROM solution for designers and engineers looking to enhance their systems with a non-volatile memory option. Its wide voltage range, significant temperature tolerance, and write protection capabilities make it a secure and adaptable choice for many applications.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3363 $60.1335
110+ $1.0973 $120.7030
165+ $1.0626 $175.3290
225+ $1.0280 $231.3000
295+ $0.9945 $293.3775
390+ $0.8917 $347.7630
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess