Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr TE Connectivity AMP Connectors
Series AMPMODU Mod II
Package Tape & Reel
Connector Type Header, Breakaway
Contact Type Male Pin
Pitch - Mating 0.100" (2.54mm)
Number of Positions 6
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Number of Positions Loaded All
Style Board to Board or Cable
Shrouding Unshrouded
Mounting SMD (SMT)
Termination Solder
Fastening Type Push-Pull
Contact Length - Mating 0.228" (5.80mm)
Insulation Height 0.110" (2.79mm)
Contact Shape Square
Contact Finish - Mating Gold or Gold-Palladium
Contact Finish Thickness - Mating Flash
Contact Finish - Post Tin
Contact Material Brass
Insulation Material Polycyclohexylenedimethylene Terephthalate (PCT)
Features Pick and Place
Insulation Color Black
Contact Finish Thickness - Post 118.1µin (3.00µm)
Base Product Number 1241050
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names 12410503,A105244CT,A105244TR,2266-1241050-3TR,A105244DKR,-1241050-3-SI
Standard Package 350
Win Source Part Number 1108922-1241050-3
Ultra Librarian 3D Model Ultra Librarian 1241050-3 CAD Model

Description

TE Connectivity AMPMODU Mod II male header connector is available in a tape and reel package with 350 standard package quantity.

  • Positions Loaded: It has 6 positions loaded with all male pins.
  • Type: It is a breakaway header connector.
  • Pitch Mating: This connector has a pitch mating of 0.100 inches (2.54mm).
  • Style: It is available in board to board or cable style.
  • Contact Finish of Mating: The contact finish of mating is available in gold or gold-palladium with flash contact finish thickness.
  • Post Contact Finish: The post contact finish is tin with 118.1µin (3.00µm) contact finish thickness.
  • Mounting: This connector is mounted through SMD (SMT).
  • Application: It is used in various connectors.

You May Also Be Interested in

ITT Cannon, LLC
SS-3P GSS BLACK / 3 Position Circular Connector Plug Housing Free Hanging (In-Line)
Lowest to $2.8824
ECAD model for 120-8552-001
Hirose Electric Co Ltd
CONN RCPT 100POS SMD GOLD / 100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Lowest to $5.3442
ECAD model for FX6A-100S-0.8SV2(71)
TE Connectivity
CONN RCPT HSG FMALE 3POS INLINE / 3 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Need more? Email Us
ECAD model for 206425-2
Bulgin
CONN PLUG HSG MALE 4POS INLINE / 4 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut, UV Resistant
Need more? Email Us
ECAD model for PX0410/04P/6065
TE Connectivity
CONN RCPT HSNG MALE 9POS INLINE / 9 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Need more? Email Us
ECAD model for 206705-4
TE Connectivity
CONN PLUG HSNG FMALE 2POS INLINE / 2 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Lowest to $3.6488
ECAD model for 1-968968-3
TE Connectivity
CONN RCPT HSNG MALE 4POS PNL MNT / 4 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $1.6539
ECAD model for 1-967402-1
TE Connectivity
CONN PLUG HSG FMALE 9POS INLINE / 9 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us
ECAD model for 182645-1
Hirose Electric Co Ltd
CONN HEADER VERT 40POS 2.54MM / Connector Header Through Hole 40 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for HIF3FC-40PA-2.54DSA(71)

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0276 $54.2484
21+ $4.9458 $103.8618
32+ $4.7912 $153.3184
44+ $4.6367 $204.0148
56+ $4.4821 $250.9976
75+ $4.0184 $301.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 430 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention