EN
  • EN
  • DE

GA8066301600100

Part No GA8066301600100
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Atom Z3580
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954282-GA8066301600100
Series *
Ultra Librarian 3D Model Ultra Librarian GA8066301600100 CAD Model

Description

The Intel GA8066301600100 is a microprocessor designed for embedded systems. This processor is part of Intel's range of embedded solutions, offering a balance of performance and power efficiency for a variety of applications. Embedded microprocessors like the GA8066301600100 are specifically designed for use in devices where processing capabilities are integrated directly into the hardware, rather than existing as a standalone desktop or server.

Applications

  • Industrial control systems
  • Automotive electronics
  • Networking equipment
  • Point-of-sale (POS) systems
  • Digital signage

Features

  • Low power consumption for energy-efficient operation.
  • Integrated graphics processing unit (GPU) for display capabilities.
  • Support for multiple operating systems, including real-time operating systems (RTOS).
  • Enhanced security features for data protection.
  • Extended temperature range for reliable operation in harsh environments.

Benefits

  • Reduced system cost due to integrated components.
  • Improved performance for embedded applications.
  • Increased reliability with rugged design and extended temperature support.
  • Enhanced security for sensitive data and applications.
  • Simplified development with comprehensive software and hardware support.

Additional Details

The GA8066301600100 typically features a multi-core architecture, allowing it to handle multiple tasks simultaneously, improving responsiveness and overall system performance. The integrated GPU enables the processor to handle graphical user interfaces and display applications directly, reducing the need for separate graphics cards. Furthermore, it is designed to work with a variety of memory types and storage solutions, making it versatile for different embedded applications. The processor's thermal design power (TDP) is optimized for embedded environments, allowing for efficient cooling and reducing the overall power footprint of the system. Embedded processors are often deployed in mission-critical systems; therefore, reliability and longevity are key considerations in their design. The GA8066301600100 is manufactured to meet stringent quality standards, ensuring consistent performance over its operational life. Its small form factor makes it suitable for integration into compact devices, maximizing space efficiency. The processor also supports various connectivity options, including Ethernet, USB, and serial interfaces, facilitating seamless communication with other system components and external devices.

You May Also Be Interested in

NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess