EN
  • EN
  • DE

LA42031

Part No LA42031
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AF POWER AMP 5WX1CH SIP13H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 5W x 1 @ 8 Ohm
Supply Voltage - Operating 5.5 V to 15 V
Features Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating -25°C to 75°C (TA)
Case / Package 13-SIPH
Dimension 13-SIP Exposed Tab
Win Source Part Number 040981-LA42031
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA42031 CAD Model

Description

The LA42031 from ON Semiconductor is a high-performance audio power amplifier designed for a wide range of applications. It is an ideal choice for those seeking a reliable and efficient solution for amplifying audio signals in various electronic devices. This integrated circuit is well-suited for consumer electronics, automotive audio systems, and other audio amplification requirements.

Key Features

  • High Output Power: The LA42031 is capable of delivering a substantial amount of power, making it suitable for driving speakers in a variety of configurations.
  • Low Distortion: It ensures clear and high-quality audio reproduction with minimal distortion, providing a pure and crisp sound experience.
  • Wide Operating Voltage Range: This IC operates over a broad voltage range, offering flexibility in different system designs and ensuring stable performance under varying power conditions.
  • Thermal Protection: The LA42031 includes a built-in thermal protection circuit that helps prevent damage from overheating, enhancing the longevity and reliability of the device.
  • Multiple Amplifier Modes: It supports various amplifier configurations, such as Bridge-Tied Load (BTL), to suit different application needs.

Applications

The LA42031 is versatile and can be used in a multitude of applications where audio amplification is required. It is commonly found in:

  • Home audio systems
  • Car audio amplifiers
  • Television sound circuits
  • Portable speaker systems
  • Public address systems

Technical Specifications

Some of the technical specifications of the LA42031 include:

  • Output Power: Depending on the supply voltage and load impedance
  • Low Total Harmonic Distortion (THD)
  • Operating Voltage Range: Specified in the datasheet
  • Package: Details on the physical packaging and pin configuration

For detailed information on the LA42031, including the operating voltage range, output power capabilities, pin configuration, and other technical details, refer to the official datasheet provided by ON Semiconductor. The datasheet is an essential resource for engineers and designers when integrating the LA42031 into their projects.

You May Also Be Interested in

STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6161 $60.1703
54+ $2.1471 $115.9434
84+ $2.0790 $174.6360
115+ $2.0120 $231.3800
149+ $1.9450 $289.8050
199+ $1.7441 $347.0759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess