EN
  • EN
  • DE

6469002-1

Part No 6469002-1
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN HEADER 80POS 8ROW VERT HM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Series Z-PACK HM-Zd
Packaging Tube
Connector Usage Backplane
Connector Type Header, Male Pins and Blades
Connector Style High Speed
Number of Positions 120
Number of Positions Loaded All
Pitch 0.098" (2.50mm)
Number of Rows 8
Number of Columns 10
Mounting Style Through Hole
Termination Press-Fit
Contact Layout, Typical 80 Single Signal, 40 Ground
Contact Finish Gold
Contact Finish Thickness 30μin (0.76μm)
Current Rating 0.700A
Material Flammability Rating UL94 V-0
Operating Temperature Range -65°C ~ 105°C
Voltage Rating 250V
Win Source Part Number 764473-6469002-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 6469002-1 CAD Model

Description

The 764473-6469002-1 is a Z-PACK HM-Zd series connector manufactured by TE Connectivity AMP Connectors.

  • Mounting: Through Hole
  • Pitch: 0.098" (2.50mm)
  • Operating Temperature: -65°C ~ 105°C
  • Connector Type: Male Header
  • Positions: 120 Loaded
  • Rows: 8
  • Termination: Press-Fit
  • Contact Finish: Gold, 30μin (0.76μm)
  • Usage: Backplane
  • Columns: 10
  • Contact Layout: Typical (80 Signal, 40 Ground)
  • Supply/Demand Status: Balanced

You May Also Be Interested in

HARTING
DIN-POWER CRIMP 2 S,F, AU2
Need more? Email Us
HARTING
DIN-POWER-SHROUD I
Need more? Email Us
HARTING
DIN-POWER FIXING BRACKET BL15MM
Need more? Email Us
HARTING
CONN RCPT HSG HAR-BUS 160POS
Need more? Email Us
TE Connectivity
CONN 104POS BLUE PNL MNT
Need more? Email Us
EDAC Inc.
CONN COVER PLASTIC 38POS SIDE
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 20POS GRN
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 90POS GRY
Need more? Email Us
TE Connectivity
CONN SHIELD 34POS 2PC SHORT ALUM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9401 $54.3411
25+ $4.0535 $101.3375
39+ $3.9268 $153.1452
53+ $3.8001 $201.4053
69+ $3.6735 $253.4715
92+ $3.2934 $302.9928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,640 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess