EN
  • EN
  • DE

1005447-1

Part No 1005447-1
Manufacturer TE Connectivity
Catalog Motion Sensors - Vibration
Description SENSOR PIEZO FILM VIBRA MASS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202407-1005447-1
Manufacturer TE Connectivity Measurement Specialties
Category Sensors, Transducers- Motion Sensors Vibration Sensors
Series LDT
Package Bulk
Product Status Active
Sensor Type Vibration, Acceleration
Sensing Range 0Hz ~ 90Hz
Sensitivity Sensitivity
Mounting Type Through Holev
Termination PC Pins
Ultra Librarian 3D Model Ultra Librarian 1005447-1 CAD Model

Description

The TE Connectivity Measurement Specialties Vibration Sensor is a motion sensor used for detecting and measuring vibrations.

  • Series: LDT series
  • Termination: PC pins
  • Sensing Range: 0Hz to 90Hz
  • Mounting: Through-Hole
  • Product Status: Active

You May Also Be Interested in

TE Connectivity
SENSOR VIBRATION
Need more? Email Us
TE Connectivity
SENSOR VIBRATION
Need more? Email Us
Analog Devices Inc.
HIGH FREQ DIGITAL MEMS 3 AXIS AC / Accelerometer, 3 Axis Sensor Digital Chassis Mount Connector
Lowest to $609.9274
Analog Devices Inc.
Digital Triaxial Vibration Sensor | IC SENSOR DIGITAL TRI VIB 15-MOD
Lowest to $398.5230
TE Connectivity
SENSOR VIBRATION
Need more? Email Us
TE Connectivity
SENSOR VIBRATION
Need more? Email Us
Omron
SENSOR VIBR 100-170GAL 0.1A GRN
Need more? Email Us
TE Connectivity
PIEZO SENSOR SHIELDED W/LEADS
Need more? Email Us
TE Connectivity
MINI SENSE HORIZ MNT VIBRATION / Vibration, Acceleration Sensor Voltage Through Hole PC Pins
Lowest to $8.1791

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess