EN
  • EN
  • DE

1005939-1

Part No 1005939-1
Manufacturer TE Connectivity
Catalog Motion Sensors - Vibration
Description MINI SENSE HORIZ MNT VIBRATION / Vibration, Acceleration Sensor Voltage Through Hole PC Pins
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Vibration
Mfr TE Connectivity Measurement Specialties
Series LDTC
Package Bulk
Sensor Type Vibration, Acceleration
Sensing Range 0Hz ~ 40Hz
Sensitivity 1.1V/g
Output Type Voltage
Temperature Range - Operating -20°C ~ 60°C
Package / Case Cantilever Piezo Film (Wafer)
Mounting Type Through Hole
Termination PC Pins
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.60.0080
Other Names MSP6914,2266-1005939-1,10059391,1005939-1-ND,Q1700585
Standard Package 1
Win Source Part Number 1161097-1005939-1
Ultra Librarian 3D Model Ultra Librarian 1005939-1 CAD Model

Description

The LDTC Series 1161097-1005939-1 is a motion sensor used in vibration applications from TE Connectivity Measurement Specialties.

  • Application: Vibration
  • Output Type: Voltage
  • Sensitivity: 1.1V/g
  • Sensing Range: 0Hz ~ 40Hz
  • Package: Bulk
  • Termination: PC Pins
  • MSL Level: 1
  • REACH Status: Vendor Undefined

You May Also Be Interested in

TE Connectivity
SENSOR VIBRATION
Need more? Email Us
TE Connectivity
SENSOR VIBRATION
Need more? Email Us
TE Connectivity
MINI SENSE HORIZ MNT VIBRATION / Vibration, Acceleration Sensor Voltage Through Hole PC Pins
Lowest to $8.1791
Adafruit Industries LLC
SLOW VIBRATION SENSOR SWITCH (HA / Vibration Sensor SPST Through Hole
Need more? Email Us
TE Connectivity
28 UM PIEZO FILM SHEET
Need more? Email Us
TE Connectivity
SENSOR VIBRATION
Need more? Email Us
TE Connectivity
SENSOR VIBRATION
Need more? Email Us
TE Connectivity
SENSOR VIBRATION
Need more? Email Us
TE Connectivity
PIEZO FILM/SILVER INK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1791 $57.2537
14+ $7.6615 $107.2610
21+ $7.4026 $155.4546
30+ $6.8850 $206.5500
38+ $6.6262 $251.7956
48+ $6.3673 $305.6304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,516 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess