EN
  • EN
  • DE

1-179552-3

Part No 1-179552-3
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN PLUG HSG 3POS 5.08MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000363-1-179552-3
Manufacturer TE Connectivity
Category Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Series Dynamic D-3200
Package Bulk
Note Contacts Not Included
Contact Termination Crimp
Number of Rows 1
Connector Type Plug
Contact Type Male Pin
Color Black
Ultra Librarian 3D Model Ultra Librarian 1-179552-3 CAD Model

Description

The 1-179552-3 is a rectangular connector manufactured by TE Connectivity. Rectangular connectors are fundamental components in a wide array of electronic systems, facilitating the connection and transmission of signals and power between various circuit boards, devices, or modules. TE Connectivity, as a global leader in connectivity solutions, designs these connectors to ensure reliability, durability, and optimal performance.

Applications

  • Industrial automation equipment
  • Telecommunications infrastructure
  • Data communication systems
  • Medical devices
  • Aerospace and defense electronics

Features

  • Robust construction to withstand harsh environments
  • High-density contact configuration for space optimization
  • Polarization features to prevent incorrect mating
  • Multiple termination options, including crimp, solder, and insulation displacement (IDC)
  • Compliance with industry standards for interoperability

Benefits

  • Ensures consistent and reliable signal and power transmission, minimizing system downtime
  • Contributes to compact system designs by maximizing connection density
  • Simplifies assembly and maintenance with user-friendly termination methods
  • Provides a secure and stable connection, even in demanding operational conditions
  • Offers long-term cost-effectiveness through reduced maintenance and replacement needs

Additional Details

The 1-179552-3 rectangular connector typically utilizes high-performance materials such as durable plastics or metal alloys to ensure resilience against temperature fluctuations, humidity, and mechanical stress. Contact plating often involves gold or tin to enhance conductivity and resist corrosion. The connector is engineered to meet stringent environmental and electrical standards, ensuring compatibility and dependability in diverse applications. Its design facilitates secure and stable interconnections, reducing the potential for signal loss or power interruptions. Proper installation practices are essential to maintain its specified performance characteristics. The specific number of positions, voltage rating, and current capacity will vary, necessitating reference to the official product datasheet for accurate specifications. In essence, the 1-179552-3 serves as a critical component in enabling dependable interconnections within electronic devices and systems, offering a sturdy and reliable solution for complex connectivity requirements.

You May Also Be Interested in

Molex, LLC
CONN PLUG 6POS SMD GOLD / 6 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
Molex, LLC
CONN HEADER VERT 20POS 2MM / Connector Header Through Hole 20 position 0.079" (2.00mm)
Need more? Email Us
Molex, LLC
CONN RCPT HSG 14POS BLACK / 14 Rectangular Connectors - Housings Receptacle Black
Need more? Email Us
AVX Corp/Kyocera Corp
CONN PLUG 30POS SMD GOLD / 30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $1.9968
TE Connectivity
CONN PIN 22-26AWG CRIMP TIN / Pin Contact Tin 22-26 AWG Crimp
Lowest to $0.0209
Molex, LLC
CONN PLUG 64POS SMD GOLD / 64 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Lowest to $41.5223
Molex, LLC
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Lowest to $8.9732
TE Connectivity
CONN HEADER VERT 10POS 5.08MM / Connector Header Through Hole 10 position 0.200" (5.08mm)
Lowest to $3.7279
Samtec Inc.
CONN RCPT 8POS 0.156 TIN SMD / 8 Position Receptacle Connector 0.156" (3.96mm) Surface Mount Tin
Lowest to $6.4541

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4387 $50.4505
280+ $0.3600 $100.8000
435+ $0.3487 $151.6845
595+ $0.3375 $200.8125
770+ $0.3262 $251.1740
1,030+ $0.2925 $301.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,985 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess