EN
  • EN
  • DE

1-1775059-1

Part No 1-1775059-1
Manufacturer TE Connectivity
Catalog Memory Connectors - PC Card Sockets
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Memory Connectors - PC Card Sockets
Mfr TE Connectivity AMP Connectors
Package Tape & Reel (TR)
Card Type Secure Digital - SD
Number of Positions 11 (9 + 2)
Connector Type Connector and Ejector
Insertion, Removal Method Push In, Push Out
Mounting Type Surface Mount, Right Angle
Features Board Guide, Switch
Height Above Board 0.112" (2.85mm)
Mounting Feature Reverse - Bottom
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 1775059
Standard Package 1,750
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1294065-1-1775059-1
Ultra Librarian 3D Model Ultra Librarian 1-1775059-1 CAD Model

Description

This is a connector and ejector from the TE Connectivity AMP Connectors series.

  • Number of Positions: 11-position (9 + 2) design
  • Card Type: Secure Digital (SD)
  • Features: Board Guide, Switch
  • Insertion and Removal Method: Push In, Push Out
  • Mounting: Surface Mount, Right-Angle
  • Mounting Feature: Reverse-Bottom Mounting
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Height Above Board: 0.112" (2.85mm)
  • Package: Tape & Reel
  • Standard Package: 1,750

You May Also Be Interested in

Amphenol FCI
SMART CARD CNR E02 LF
Lowest to $30.0416
JST Sales America Inc.
CONN SMART CARD 8POS
Need more? Email Us
Molex, LLC
8 (6 + 2) Position Card Connector Secure Digital - microSD Surface Mount, Right Angle Gold
Lowest to $0.8732
AVX Corp/Kyocera Corp
CONN SD CARD PUSH-PULL R/A SMD
Need more? Email Us
JAE Electronics
CONN MICRO SD CARD PUSH-PUSH R/A
Lowest to $0.4570
Molex, LLC
50 Position Card Connector CompactFlash Surface Mount, Right Angle Tin-Lead
Need more? Email Us
Molex, LLC
CONN SIM CARD PUSH-PULL R/A SMD
Need more? Email Us
Amphenol FCI
SMARTCARD CNR L26 F04 LF
Lowest to $0.8143
TE Connectivity
CONN PCMCIA CARD PUSH-PUSH
Lowest to $85.8927

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7987 $62.3896
19+ $6.3989 $121.5791
28+ $6.1990 $173.5720
39+ $5.9991 $233.9649
50+ $5.7990 $289.9500
67+ $5.1991 $348.3397
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess