EN
  • EN
  • DE

HMC441

Part No HMC441
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs PHEMT MMIC MEDIUM POWER AMPLIFIER, 6.0 - 18.0 GHz | IC RF AMP VSAT 6GHZ-18GHZ DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Frequency 6GHz ~ 18GHz
P1dB 20dBm
Gain 14.5dB
Noise Figure 4.5dB
RF Type VSAT
Supply Voltage (V) 5V
Supply Current 90mA
Test Frequency 14GHz ~ 15.5GHz
Manufacturer Package Die
Supplier Device Package Die
Family Part Number HMC441
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1181294-HMC441
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC441 CAD Model

Description

The HMC441 from Analog Devices Inc. is a high-performance, gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC) amplifier designed to operate across a wide frequency range. This versatile amplifier is suitable for a variety of applications, including test and measurement systems, point-to-point radios, and military end-uses.

Key Features

  • Frequency Range: The HMC441 delivers consistent performance across a broad frequency range from 6 GHz to 20 GHz, making it an ideal choice for diverse RF and microwave applications.
  • Gain: It offers a high gain of 15 dB which ensures strong signal amplification, essential for maintaining signal integrity across long distances or through various transmission mediums.
  • Output Power: With an output power of +17 dBm at 1 dB compression point, the HMC441 provides robust output levels to drive subsequent stages in the signal chain without significant distortion.
  • Supply Voltage: The device operates on a supply voltage of +5V, aligning with common system power rails and simplifying power supply design.
  • Power Added Efficiency: The HMC441 is designed for power efficiency, which is critical in battery-powered or energy-conscious applications.
  • Package: It comes in a compact, RoHS-compliant, 3x3 mm surface-mount leadless package that is compatible with standard automated assembly processes, aiding in ease of integration into various system designs.

Applications

The HMC441 is engineered to meet the requirements of a wide range of RF and microwave applications. Its high gain and broad frequency range make it suitable for:

  • Fiber Optic
  • Test and Measurement Equipment
  • Military and Space
  • Telecommunications
  • Satellite VSAT

Conclusion

Analog Devices' HMC441 MMIC amplifier is a testament to the company's commitment to providing high-quality, high-performance components for the RF and microwave industry. With its wide frequency range, high gain, and efficient design, the HMC441 is an excellent choice for professionals seeking reliable and versatile amplification solutions.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.2000 $74.4000
3+ $34.8000 $104.4000
5+ $33.6000 $168.0000
7+ $31.2000 $218.4000
9+ $30.0000 $270.0000
11+ $28.8000 $316.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess