EN
  • EN
  • DE

HMC396

Part No HMC396
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description InGaP HBT GAIN BLOCK MMIC AMPLIFIER, DC - 8.0 GHz | IC RF AMP VSAT 0HZ-8GHZ DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Frequency 0Hz ~ 8GHz
P1dB 14dBm
Gain 12dB
Noise Figure 6dB
RF Type VSAT
Supply Voltage (V) 5V
Supply Current 56mA
Test Frequency 0Hz ~ 4GHz
Manufacturer Package Die
Supplier Device Package Die
Family Part Number HMC396
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1181249-HMC396
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC396 CAD Model

Description

The HMC396 from Analog Devices Inc. is a state-of-the-art RF mixer, designed to meet the demanding requirements of modern wireless communication systems. This product offers exceptional performance in a compact surface-mount package, making it an ideal choice for a wide range of applications, including cellular base stations, satellite communications, and broadband wireless access networks.

Key Features

  • Frequency Range: The HMC396 operates over a broad frequency range, providing versatility for use in various frequency bands and systems.
  • High Isolation: With excellent isolation between its ports, the mixer minimizes crosstalk and interference, ensuring a clean and stable signal translation.
  • Low Conversion Loss: It boasts a low conversion loss, which enhances the overall efficiency of the signal conversion process, leading to improved signal quality.
  • High Linearity: The device exhibits high linearity, which is crucial for maintaining signal integrity, especially in communication systems that handle complex modulation schemes.
  • Integrated LO Buffer: An integrated local oscillator (LO) buffer simplifies design and reduces the need for additional external components.

Applications

  • Cellular Infrastructure
  • Satellite Communications
  • Point-to-Point and Point-to-Multipoint Radios
  • Test Equipment and Sensors

Product Specifications

The HMC396 mixer is built on a Silicon-Germanium (SiGe) process, offering a robust and reliable performance. It is supplied in a RoHS-compliant, surface-mount technology (SMT) package, which is suitable for automated assembly processes and high-volume production environments. The mixer's compact size and SMT package enable designers to reduce the overall footprint of their systems, saving valuable board space.

With its combination of performance, integration, and quality, the HMC396 from Analog Devices Inc. represents a superior solution for RF mixing applications. Designers and engineers seeking to enhance their RF systems with a high-performance mixer will find the HMC396 to be an exceptional choice.

You May Also Be Interested in

A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2136 $62.4272
5+ $25.6112 $128.0560
7+ $24.8108 $173.6756
10+ $24.0105 $240.1050
13+ $23.2101 $301.7313
17+ $20.8091 $353.7547
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess