EN
  • EN
  • DE

G6SK-2F-DC3

Part No G6SK-2F-DC3
Manufacturer Omron
Catalog Signal Relays, Up to 2 Amps
Description RELAY TELECOM DPDT 2A 3V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer Omron Electronics Inc-EMC Div
Packaging Tube/Rail
Status Active
Relay Type Telecom
Coil Type Latching, Dual Coil
Coil Current 66.7mA
Coil Voltage 3VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 2A
Switching Voltage 250VAC, 220VDC - Max
Turn On Voltage (Max) 2.25 VDC
Operate Time 4ms
Release Time 4ms
Mounting SMD (SMT)
Termination Style Gull Wing
Coil Power 200 mW
Coil Resistance 45 Ohms
Temperature Range - Operating -40°C to 85°C
Win Source Part Number 204397-G6SK-2F-DC3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G6SK-2F-DC3 CAD Model

Description

The Omron Electronics Inc-EMC Div 204397-G6SK-2F-DC3 is a DPDT (2 Form C) telecom relay with a gull wing termination style and SMD (SMT) mounting.

  • Relay Type: DPDT (2 Form C) Telecom Relay
  • Termination Style: Gull Wing
  • Mounting: SMD (SMT)
  • Coil Voltage: 3VDC
  • Coil Resistance: 45 Ohms
  • Coil Current: 66.7mA
  • Switching Voltage: 250VAC / 220VDC
  • Contact Rating (Current): 2A
  • Operate Time: 4ms
  • Release Time: 4ms
  • Relay Type: Dual Coil Latching
  • Temperature Range: -40°C to 85°C

Suitable for use in applications where space is limited and low power consumption is required. It is also highly reliable.

You May Also Be Interested in

Omron
Lowest to $133.8518
Omron
Lowest to $1.2806
Omron
Need more? Email Us
Omron
Lowest to $1.1582
Omron
Lowest to $0.8687
Omron
RELAY TELECOM DPDT 2A 3V
Need more? Email Us
Omron
Need more? Email Us
Omron
Need more? Email Us
Omron
Lowest to $3.0566

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess