EN
  • EN
  • DE

1-1462037-6

Part No 1-1462037-6
Manufacturer TE Connectivity
Catalog Unclassified
Description RF Relay, 2 Form C, DPDT, Moment
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr TE Connectivity
Series *
Package Tape & Reel
Product Status Active
ECCN EAR99
HTSUS 8536.41.0020
Win Source Part Number 1353567-1-1462037-6
Ultra Librarian 3D Model Ultra Librarian 1-1462037-6 CAD Model

Description

The 1-1462037-6 is a component manufactured by TE Connectivity. Based on available information, it is a receptacle connector used in various electrical and electronic applications. It belongs to a family of connectors designed to provide reliable connections in demanding environments.

Applications:

  • Industrial Automation: Connecting sensors, actuators, and control systems.
  • Telecommunications: Used in networking equipment and communication devices.
  • Aerospace: Employed in avionics systems and aircraft wiring harnesses.
  • Automotive: Utilized in automotive electronics and control modules.

Features:

  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Reliable Connection: Ensures a secure and stable electrical connection.
  • Compact Design: Space-saving design allows for use in tight spaces.
  • Easy Installation: Designed for simple and quick installation.

Benefits:

  • Improved System Reliability: Reduces the risk of connection failures.
  • Increased Efficiency: Facilitates efficient electrical connections.
  • Enhanced Durability: Withstands harsh environmental conditions.
  • Simplified Maintenance: Easy to install and maintain, reducing downtime.

Additional Details:

The 1-1462037-6 connector typically features a specific housing material, contact plating, and operating temperature range. It is designed to meet specific industry standards and regulations. Additional technical specifications include the number of contacts, current rating, and voltage rating. The specific mating connector and wire gauge compatibility are essential considerations when designing with this component. Consult the manufacturer's datasheet for comprehensive details and application guidelines.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $4.3657
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
Texas Instruments
PROTOTYPE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7992 $52.1928
22+ $4.7583 $104.6826
33+ $4.6096 $152.1168
45+ $4.4609 $200.7405
58+ $4.3122 $250.1076
78+ $3.8662 $301.5636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,643 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess