EN
  • EN
  • DE

SM30-24S12

Part No SM30-24S12
Manufacturer TDK-Lambda Americas Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008904-SM30-24S12
Categories OEM Parts( S )
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM30-24S12 CAD Model

Description

The TDK-Lambda SM30-24S12 is a highly reliable and efficient 30W single output DC-DC converter. It is designed for a wide range of applications requiring a stable and isolated 12V power supply from a 24V source. This converter boasts a compact size and robust construction, making it suitable for demanding industrial environments.

Applications

  • Industrial Automation: Powering sensors, controllers, and other automation equipment.
  • Telecommunications: Supplying power to telecom infrastructure components.
  • Transportation: Use in railway and automotive applications.
  • Medical Equipment: Providing isolated power for sensitive medical devices.
  • Test and Measurement Equipment: Powering precision instruments.

Features

  • 30W Output Power: Delivers sufficient power for a variety of loads.
  • 2:1 Input Voltage Range: Operates from a wide range of 24VDC nominal input voltages (18-36VDC).
  • 1500VDC Isolation: Provides robust isolation between input and output for safety and noise reduction.
  • High Efficiency: Minimizes power dissipation and heat generation.
  • Remote On/Off Control: Allows for convenient external control of the converter's operation.
  • Overvoltage Protection: Protects the load from damage due to excessive output voltage.
  • Overcurrent Protection: Prevents damage from output short circuits or overloads.
  • Under voltage Lockout: Ensures reliable start up and prevents operation during low input voltage conditions.
  • Compact Size: Saves valuable board space.

Benefits

  • Reliable Performance: Ensures consistent and stable power delivery for critical applications.
  • Increased System Safety: The 1500VDC isolation enhances system safety by preventing ground loops and reducing noise.
  • Reduced Energy Consumption: High efficiency minimizes power waste and lowers operating costs.
  • Simplified System Design: The wide input voltage range and remote on/off control simplify integration into various systems.
  • Protection Against Damage: Built-in protection features safeguard the load and the converter itself from damage.
  • Long Lifespan: Designed for long-term reliability in demanding environments.

Additional Details

The SM30-24S12 typically features screw terminal connections for easy and secure wiring. It is designed to operate within a specified temperature range, often from -40°C to +85°C (with derating). The converter is typically encapsulated for enhanced environmental protection. It meets industry safety standards, such as UL, CE, and RoHS.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess