EN
  • EN
  • DE

74LV153PW,118

Part No 74LV153PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DUAL 4-IN MUX 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 6mA, 6mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 1 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 110933-74LV153PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LV153PW,118 CAD Model

Description

Overview of NXP 74LV153PW,118

The NXP 74LV153PW,118 is a high-performance, dual 4-input multiplexer integrated circuit that operates on a low-voltage platform. It is part of the 74LV family, which is known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels. This particular component is designed for multiplexing and data-routing applications where energy efficiency and space constraints are critical considerations.

Key Features

  • Logic Family: The device belongs to the 74LV logic family, which ensures compatibility with 5V systems while operating at a lower voltage range (2.0V to 5.5V) for reduced power consumption.
  • Dual 4-Input Multiplexer: It features two individual 4-input multiplexers, providing the flexibility to route any one of the four input signals to the output.
  • Independent Input and Output Enable Functions: Each multiplexer has its own enable function, allowing for independent control and increased design versatility.
  • High-Speed Operation: The 74LV153PW,118 is capable of high-speed operation, making it suitable for high-performance data processing and communication systems.
  • Low Power Dissipation: Its low-power characteristics make it an ideal choice for battery-operated and portable devices where power efficiency is paramount.
  • Packaging: The device comes in a TSSOP-16 (Thin Shrink Small Outline Package) format, which is optimized for space-saving on printed circuit boards (PCBs).

Applications

The NXP 74LV153PW,118 is versatile and can be used in a variety of applications, including:

  • Data routing and signal multiplexing in telecommunications
  • Function generators and logic implementation in computing devices
  • Control systems for industrial automation
  • Input/output expansion for microcontrollers
  • Audio/visual equipment and other consumer electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 74LV153PW,118 is no exception. It is manufactured to stringent standards, ensuring consistent performance and durability across a wide range of operating conditions. This makes it a reliable choice for designers and engineers looking for a multiplexer that will perform reliably over the long term.

In summary, the NXP 74LV153PW,118 is a high-quality, dual 4-input multiplexer that offers energy efficiency, space-saving packaging, and high-speed operation, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess