Products specifications Report Issue?

Category Power Supplies - Board Mount>AC DC Converters
Mfr STMicroelectronics
Series SPAC265-8W (8W)
Package Bulk
Product Status Obsolete
Type Open Frame
Number of Outputs 1
Voltage - Input 184 ~ 264 VAC
Voltage - Output 1 4.75 ~ 5.25V
Current - Output (Max) 2A
Power (Watts) 11 W
Applications ITE (Commercial), Medical
Temperature Range - Operating -30°C ~ 70°C
Efficiency 70%
Mounting Type Through Hole
Package / Case 4-DIP Module
Dimension 2.07" L x 1.22" W x 0.89" H (52.5mm x 31.1mm x 22.5mm)
Approval Agency CE
Base Product Number SPAC265
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9510
Win Source Part Number 1237771-SPAC265-8W
Ultra Librarian 3D Model Ultra Librarian SPAC265-8W CAD Model

Description

The SPAC265-8W is a state-of-the-art power conversion semiconductor device from STMicroelectronics, a leader in the electronics and semiconductor industry. This product is designed to meet the rigorous demands of modern electronic systems, providing high efficiency and reliability for a wide range of applications.

Key Features

  • High-Efficiency Power Conversion: The SPAC265-8W is engineered to maximize power conversion efficiency, reducing energy loss and heat generation.
  • Compact Design: Its small form factor makes it suitable for space-constrained applications without compromising performance.
  • Durability: Built with robust materials, the SPAC265-8W is designed to withstand harsh operating conditions and provide a long operational lifespan.
  • Wide Input Voltage Range: This device can accommodate a broad range of input voltages, making it versatile for use in various electrical environments.
  • Low Standby Power Consumption: The SPAC265-8W is optimized for low standby power, ensuring energy savings when the device is not in full operation.
  • Advanced Protection Features: It includes overvoltage, overcurrent, and thermal protection to safeguard the device and the system it powers.

Applications

The SPAC265-8W is suitable for a diverse array of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Power adapters for consumer electronics
  • LED lighting systems
  • Telecommunication equipment
  • Industrial and automation systems

Technical Specifications

The technical specifications of the SPAC265-8W include a wide input voltage range, high power conversion efficiency, and a compact package that ensures it can be integrated into various designs with minimal footprint requirements.

About STMicroelectronics

STMicroelectronics is a global semiconductor leader delivering intelligent and energy-efficient products and solutions that power the electronics at the heart of everyday life. Their commitment to innovation ensures that the SPAC265-8W, like all of their products, represents the latest in semiconductor technology.

You May Also Be Interested in

Rohm Semiconductor
AC/DC CONVERTER 15V 1W
Need more? Email Us
ECAD model for BP5041A15
Bel Power Solutions
AC/DC CONVERTER 12V 650W / Front End AC DC Converters 1 Output 12V 90 ~ 264 VAC Input
Need more? Email Us
ECAD model for SFP650-12BG
Bel Power Solutions
AC/DC CONVERTER 24V 60W / Open Frame AC DC Converters 1 Output 24V 90 ~ 264 VAC Input
Need more? Email Us
ECAD model for SBLP65-1024G
Rohm Semiconductor
AC/DC CONVERTER -12V 6W
Lowest to $4.0891
ECAD model for BP5062A
CUI Inc.
AC/DC CONVERTER 5V 3W
Lowest to $25.8046
ECAD model for VSK-S3-5U
Bel Power Solutions
AC/DC CONVERTER 12V 1133W / Front End AC DC Converters 1 Output 12V 90 ~ 264 VAC Input
Need more? Email Us
ECAD model for SGP1200-12G
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 850mA 85 ~ 305 VAC, 120 ~ 430 VDC Input
Lowest to $7.5655
ECAD model for IRM-10-12
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 1500W / Enclosed AC DC Converters 1 Output 24V 85 ~ 265 VAC Input
Lowest to $843.1761
ECAD model for HWS1500-24
Delta Electronics
AC/DC CONVERTER 3.3V 4W
Lowest to $26.5943
ECAD model for AA04S0300A

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention