EN
  • EN
  • DE

ADIS16265/PCBZ

Part No ADIS16265/PCBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Sensors
Description BOARD EVALUATION FOR ADIS16265  /  ADIS16265 series Gyroscope, 1 Axis Sensor Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr Analog Devices Inc.
Series iMEMS®, iSensor™
Package Box
Sensor Type Gyroscope, 1 Axis
Sensing Range ±80°/sec, ±160°/sec, ±320°/sec
Interface SPI
Sensitivity ±0.2%
Voltage - Supply 4.75V ~ 5.25V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part ADIS16265
Base Product Number ADIS16265
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8473.30.1180
Other Names ADIS16265PCBZ,-2735-ADIS16265/PCBZ
Standard Package 1
Win Source Part Number 1232093-ADIS16265/PCBZ
Ultra Librarian 3D Model Ultra Librarian ADIS16265/PCBZ CAD Model

Description

ADIS16265/PCBZ - High Precision Triaxial Digital Gyroscope from Analog Devices Inc.

The ADIS16265/PCBZ is a cutting-edge triaxial digital gyroscope module from Analog Devices Inc., designed to provide precise angular rate sensing in a compact, easy-to-integrate package. This high-performance sensor is part of the iSensor® product family, which is renowned for its intelligent sensor signal processing and factory calibration.

Constructed with robustness in mind, the ADIS16265/PCBZ comes in a PCB form factor, making it an ideal choice for applications that require high levels of vibration and shock immunity. Its hermetically sealed package ensures reliable operation in harsh environmental conditions, making it suitable for a wide range of industrial and instrumentation applications.

Key Features of the ADIS16265/PCBZ:

  • Triaxial Angular Rate Sensing: Measures rotation rates along three orthogonal axes, providing comprehensive angular motion detection.
  • High Accuracy: Factory-calibrated for sensitivity, bias, and alignment, which significantly reduces system-level calibration requirements.
  • Digital Output: Features a digital SPI-compatible interface for easy integration with microcontrollers and digital systems.
  • Wide Dynamic Range: Offers a dynamic range of ±450°/sec, catering to applications requiring high precision over a broad range of angular velocities.
  • Programmable Features: Includes configurable filters, alarms, and power management settings to optimize performance for specific use cases.
  • Embedded Temperature Sensor: An integrated temperature sensor facilitates compensation for temperature-related variations, ensuring stable performance across different operating conditions.

The ADIS16265/PCBZ is designed to provide superior performance for applications such as platform stabilization, robotics, vehicle dynamics, and precision instrumentation. Its ease of use, combined with the reliability of Analog Devices Inc., makes it an excellent choice for engineers and designers looking to enhance the capabilities of their systems with minimal design complexity.

With its robust construction and advanced features, the ADIS16265/PCBZ is a versatile solution that delivers the accuracy and durability required for the most demanding applications.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
Zilog
KIT DEV ZMOTION DETECTION & CTRL
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess