EN
  • EN
  • DE

XV-8100CB:50.3KHZ

Part No XV-8100CB:50.3KHZ
Manufacturer Seiko Epson Corporation
Catalog Gyroscopes
Description GYRO SENSOR 50.3KHZ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Analog
Axis X (Pitch), Y (Roll), Z (Yaw)
Range °/s ±100
Sensitivity (mV/°/s) 2.5
Output Type Analog Voltage
Voltage - Supply 2.85V ~ 3.15V
Current - Supply 1.7 mA
Operating Temperature -40°C ~ 85°C
Package / Case 8-SMD, No Lead
Ultra Librarian 3D Model Ultra Librarian XV-8100CB:50.3KHZ CAD Model

Description

NULL

You May Also Be Interested in

Seiko Epson Corporation
GYRO SENSOR 50.3KHZ
Need more? Email Us
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
STMicroelectronics
GYRO 500DEG/S 2MV 140HZ 28LGA / Gyroscope X (Pitch), Y (Roll) ±500 140Hz Analog Voltage 28-LGA (4x5)
Need more? Email Us
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
STMicroelectronics
MEMS Single Axis ±1000°/s 10-Pin PLGA Tray / GYRO 1000DEG/S 1.1MV 140HZ 10LGA
Lowest to $1.6921
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess