Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Gyroscopes
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Type Analog
Axis X (Pitch)
Range °/s ±100
Sensitivity (mV/°/s) 10
Bandwidth 140Hz
Output Type Analog Voltage
Voltage - Supply 2.7V ~ 3.6V
Current - Supply 4.8 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 16-LFLGA
Base Product Number LY510
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.39.0001
Other Names 497-8962-1,497-8962-2,497-8962-6
Standard Package 3,000
Win Source Part Number 1073292-LY510ALHTR
Ultra Librarian 3D Model Ultra Librarian LY510ALHTR CAD Model

Description

STMicroelectronics LY510ALHTR Gyroscope

The LY510ALHTR is a high-performance, compact, yaw-rate gyroscope from the renowned semiconductor manufacturer STMicroelectronics. This MEMS (Micro-Electro-Mechanical Systems) sensor is designed to provide precise angular rate measurement and is ideally suited for a variety of applications, including but not limited to, gaming devices, virtual reality inputs, and navigation systems.

Key Features

  • High Sensitivity: The LY510ALHTR offers a high sensitivity level that ensures accurate detection of angular velocity changes, making it perfect for advanced motion control applications.
  • Wide Measurement Range: It features a wide measurement range that allows it to detect both slow and fast rotations, providing versatility for different use cases.
  • Low Power Consumption: Designed with efficiency in mind, this gyroscope operates with low power consumption, making it suitable for battery-powered devices where energy conservation is crucial.
  • Analog Output: The device outputs an analog voltage that is proportional to the angular rate, facilitating easy integration with other analog systems.
  • Embedded Self-Test: The built-in self-test capability allows users to verify the functioning of the sensor after it has been assembled onto a board, ensuring reliability and performance.

Technical Specifications

  • Power Supply: Operates on a 2.7V to 3.6V supply voltage range.
  • Temperature Range: Capable of operating over a wide temperature range, making it suitable for use in harsh environments.
  • Package: The LY510ALHTR is available in a small footprint LGA package that is ideal for space-constrained applications.

Applications

The versatility of the LY510ALHTR makes it an excellent choice for a host of applications. It can be used in automotive navigation systems to enhance GPS, in robotics for balance control, and in consumer electronics to interpret user motion and gestures. Its reliability and precision also make it suitable for industrial applications where accurate motion detection is critical.

With its combination of high sensitivity, low power consumption, and robust performance, the STMicroelectronics LY510ALHTR gyroscope is a top choice for designers and engineers looking to incorporate reliable motion sensing into their projects.

You May Also Be Interested in

Murata Electronics North America
GYROSCOPES / Gyroscope X (Pitch) ±125 1.15kHz SPI 24-SMD
Need more? Email Us
ECAD model for SCR2100-D08-05
Analog Devices Inc.
BOARD EVAL ADXRS453Z / ADXRS453 series Gyroscope, 1 Axis Sensor Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADXRS453Z
Analog Devices Inc.
IC SENSOR GYRO PROGR 10MV 20LGA / Gyroscope Z (Yaw) ±80, 160, 320 50Hz ~ 330Hz SPI 20-LGA (11.15x11)
Lowest to $102.9536
ECAD model for ADIS16265BCCZ
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
ECAD model for XV-9300LV:B
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
ECAD model for XV-9100LP:B
Seiko Epson Corporation
SENSOR GYROSCOPE
Need more? Email Us
ECAD model for XV-9300CD:B
Analog Devices Inc.
IC GYROSCOPE ANGULAR 16SOIC
Lowest to $146.6166
ECAD model for ADXRS453BRGZ-RL
STMicroelectronics
GYROSCOPE MEMS SGL AXIS 16-LGA / Gyroscope X (Pitch) ±100 140Hz Analog Voltage 16-LGA (5x5)
Need more? Email Us
ECAD model for LY510ALHTR
STMicroelectronics
MEMS Single Axis ±1000°/s 10-Pin PLGA Tray / GYRO 1000DEG/S 1.1MV 140HZ 10LGA
Need more? Email Us
ECAD model for LY3100ALH

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention