EN
  • EN
  • DE

INMP621ACEZ-R0

Part No INMP621ACEZ-R0
Manufacturer TDK InvenSense
Catalog Microphones
Description MICROPHONE MEMS DIGITAL PDM OMNI / 45 Hz ~ 20 kHz Digital, PDM Microphone MEMS (Silicon) 1.62 V ~ 3.63 V Omnidirectional (-46dB ±2dB @ 94dB SPL) Solder Pads
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Microphones
Mfr TDK InvenSense
Series INMP621
Package Tape & Reel
Type MEMS (Silicon)
Output Type Digital, PDM
Direction Omnidirectional
Frequency Range 45 Hz ~ 20 kHz
Sensitivity -46dB ±2dB @ 94dB SPL
S/N Ratio 65dB
Voltage Range 1.62 V ~ 3.63 V
Current - Supply 1.6 mA
Port Location Bottom
Termination Solder Pads
Dimension 0.157" L x 0.118" W (4.00mm x 3.00mm)
Height (Max) 0.043" (1.10mm)
Shape Rectangular
Base Product Number INMP621
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8518.10.8030
Other Names 1428-1034-1,1428-1034-2,1428-1034-6
Standard Package 5,000
Win Source Part Number 1120719-INMP621ACEZ-R0
Ultra Librarian 3D Model Ultra Librarian INMP621ACEZ-R0 CAD Model

Description

The TDK InvenSense INMP621ACEZ-R0 is a MEMS (Silicon) type microphone that has solder pads termination and comes in a tape & reel package.

  • Type: MEMS (Silicon)
  • Termination: Solder Pads
  • Packaging: Tape & Reel
  • Standard Package: 5,000
  • Frequency Range: 45 Hz ~ 20 kHz
  • Output Type: Digital, PDM
  • Height: 0.043" (1.10mm)
  • Shape: Rectangular
  • Current Supply: 1.6 mA
  • Direction: Omnidirectional
  • Sensitivity: -46dB ±2dB @ 94dB SPL
  • S/N Ratio: 65dB
  • Voltage Range: 1.62 V ~ 3.63 V
  • Port Location: Bottom
  • Dimension: 0.157" L x 0.118" W (4.00mm x 3.00mm)
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8518.10.8030
  • Also Known As: 1428-1034-1, 1428-1034-2, and 1428-1034-6
  • Base Product Number: INMP621

You May Also Be Interested in

PUI Audio, Inc.
MIC COND ANLG OMNI -45DB 0.236\
Need more? Email Us
STMicroelectronics
MIC MEMS DIGITAL PDM OMNI 5HCLGA
Lowest to $0.5419
Knowles
MIC MEMS ANALOG OMNI -22DB
Need more? Email Us
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $3.1721
PUI Audio, Inc.
MIC COND ANLG OMNI -45DB 0.236\
Need more? Email Us
Goertek Microelectronics
MIC MEMS ANALOG -38dB OMNI
Lowest to $1.1642
Knowles
MICROPHONE
Need more? Email Us
Knowles
MIC BOOM ANALOG NC
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.236\
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6298 $52.5960
47+ $2.1578 $101.4166
72+ $2.0903 $150.5016
99+ $2.0229 $200.2671
128+ $1.9555 $250.3040
172+ $1.7532 $301.5504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,793 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess