EN
  • EN
  • DE

ICS-40300

Part No ICS-40300
Manufacturer TDK InvenSense
Catalog Microphones
Description MIC MEMS ANALOG OMNI -45DB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products - Microphones
Mfr TDK InvenSense
Series ICS-40300
Package Tape & Reel
Product Status Active
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 6 Hz ~ 20 kHz
Sensitivity -45dB ±2dB @ 94dB SPL
S/N Ratio 63dB
Impedance 200 Ohms
Voltage Range 1.5 V ~ 3.63 V
Current - Supply 250 µA
Port Location Bottom
Termination Solder Pads
Size / Dimension 0.186" L x 0.148" W (4.72mm x 3.76mm)
Height (Max) 0.142" (3.60mm)
Shape Rectangular
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.10.8030
Win Source Part Number 847910-ICS-40300
Ultra Librarian 3D Model Ultra Librarian ICS-40300 CAD Model

Description

The ICS-40300 is a MEMS (silicon) microphone from TDK InvenSense.

  • Category: Audio products - microphones.
  • Sound Capture: Omnidirectional.
  • Dimensions: 0.186" L x 0.148" W (4.72mm x 3.76mm).
  • Voltage Range: 1.5V to 3.63V.
  • Current Consumption: 250 μA.
  • Impedance: 200 Ohms.
  • Frequency Range: 6 Hz to 20 kHz.
  • Common Applications: Smartphones, tablets, laptops, and other portable electronic devices.

You May Also Be Interested in

PUI Audio, Inc.
MIC COND ANLG OMNI -45DB 0.236\
Need more? Email Us
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $3.1721
Knowles
MIC BOOM ANALOG NC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Lowest to $2.2800
Knowles
MICROPHONE MEMS ANALOG OMNI / 100 Hz ~ 100 kHz Analog Microphone MEMS (Silicon) 1.5 V ~ 3.6 V Omnidirectional (-42dB ±3dB @ 94dB SPL) Solder Pads
Lowest to $1.3554
STMicroelectronics
MIC MEMS DIGITAL PDM OMNI 5HCLGA
Lowest to $0.5419
PUI Audio, Inc.
MIC COND ANLG OMNI -45DB 0.236\
Need more? Email Us
Analog Devices Inc.
Lowest to $0.3269

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7313 $52.3878
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7164 $201.4920
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess