EN
  • EN
  • DE

NCH-RSL10-101Q48-ABG

Part No NCH-RSL10-101Q48-ABG
Manufacturer ON Semiconductor
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 48VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation FSK, GFSK
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 6dBm
Sensitivity -94dBm
Memory Size -
Serial Interfaces I²C, SPI, UART
Voltage - Supply 3.3V
Current - Receiving 3mA ~ 6.2mA
Current - Transmitting 12mA ~ 25mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (6x6)
Base Product Number NCH-RSL10
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 1373284-NCH-RSL10-101Q48-ABG
Ultra Librarian 3D Model Ultra Librarian NCH-RSL10-101Q48-ABG CAD Model

Description

The NCH-RSL10-101Q48-ABG is a cutting-edge, ultra-low-power, multi-protocol Bluetooth 5 certified radio SoC from ON Semiconductor. This product is specifically designed for applications that demand advanced wireless connectivity and long battery life within the Internet of Things (IoT) sector.

Key Features

  • Energy Efficiency: With industry-leading energy efficiency, the NCH-RSL10-101Q48-ABG operates in the lowest power consumption modes, making it ideal for battery-powered devices and energy-harvesting applications.
  • Multi-Protocol Support: This SoC supports Bluetooth low energy (BLE) technology as well as 2.4 GHz proprietary protocols, enabling it to cater to a wide array of wireless communication needs.
  • Advanced Security: The inclusion of state-of-the-art security features ensures the protection of critical data and the prevention of unauthorized access.

Specifications

  • Voltage Range: 1.1 V to 3.3 V
  • Frequency Range: 2.402 GHz to 2.480 GHz
  • Temperature Range: -40°C to +85°C
  • Package: QFN48

Applications

The NCH-RSL10-101Q48-ABG is versatile and can be used in a variety of applications, including:

  • Wearable Technology
  • Wireless Sensors and Actuators
  • Home Automation
  • Healthcare and Medical Devices
  • Energy Harvesting Systems

Design Support

ON Semiconductor provides extensive design support for the NCH-RSL10-101Q48-ABG, including development kits, reference designs, and technical documentation to facilitate rapid development and time-to-market for designers and engineers.

Reliability and Quality

As with all ON Semiconductor products, the NCH-RSL10-101Q48-ABG is manufactured to the highest quality standards, ensuring reliable operation and longevity in the field. Customers can trust ON Semiconductor for consistent performance and support throughout the product lifecycle.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX BLE 68HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3206 $51.0532
53+ $1.9041 $100.9173
82+ $1.8446 $151.2572
113+ $1.7851 $201.7163
145+ $1.7256 $250.2120
194+ $1.5471 $300.1374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess