EN
  • EN
  • DE

ICM-30670

Part No ICM-30670
Manufacturer TDK InvenSense
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description EVBS / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
Mfr TDK InvenSense
Package Bulk
Product Status Obsolete
Sensor Type Accelerometer, Gyroscope, Temperature, 6 Axis
Output Type I2C, SPI
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 32-TFLGA
Supplier Device Package 32-LGA (4x4)
Mounting Type Surface Mount
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 1064045-ICM-30670
Ultra Librarian 3D Model Ultra Librarian ICM-30670 CAD Model

Description

The ICM-30670 is a motion sensor IMU (Inertial Measurement Unit) designed for various applications.

  • Sensor Type: 6-axis (Accelerometer and Gyroscope)
  • Additional Feature: Temperature sensor
  • Mounting Type: Surface mount
  • Package: 32-TFLGA
  • Operating Temperature Range: -40°C to 85°C
  • Output Types: I2C and SPI
  • Manufacturer: TDK InvenSense

You May Also Be Interested in

TDK InvenSense
IMUs - Inertial Measurement Units
Need more? Email Us
CEVA
6-AXIS IMU SENSOR HUB
Need more? Email Us
CEVA
6-AXIS IMU SENSOR HUB
Need more? Email Us
STMicroelectronics
IMU ACCEL/MAG I2C/SPI 16LGA
Lowest to $14.2557
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $3.2952
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 14LGA
Lowest to $11.6177
CEVA
6-AXIS IMU SENSOR HUB
Need more? Email Us
Analog Devices Inc.
MOD GYRO/ACCELEROMETER 144MBGA
Lowest to $965.2501
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE
Lowest to $1.9030

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7688 $75.0752
8+ $15.4008 $123.2064
12+ $14.9191 $179.0292
16+ $14.4375 $231.0000
21+ $13.9570 $293.0970
28+ $12.5133 $350.3724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 139 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess