EN
  • EN
  • DE

M5M51008BFP-70LLT

Part No M5M51008BFP-70LLT
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987110-M5M51008BFP-70LLT
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M51008BFP-70LLT CAD Model

Description

The M5M51008BFP-70LLT is a high-speed, low-power 1M-bit static RAM (SRAM) manufactured by Mitsubishi Electric. It's organized as 128K words by 8 bits. This SRAM is designed for applications requiring fast access times and low power consumption, making it suitable for various embedded systems, cache memory, and portable devices.

Applications:

  • Cache Memory: Used in microprocessors and microcontrollers to provide fast access to frequently used data.
  • Embedded Systems: Employed in industrial control systems, medical devices, and automotive electronics.
  • Portable Devices: Found in handheld computers, mobile phones, and digital cameras.
  • Networking Equipment: Utilized in routers, switches, and other network devices.
  • Instrumentation: Integrated into test and measurement equipment for data storage.

Features:

  • High-Speed Access: Offers a fast access time of 70 ns for quick data retrieval.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable applications.
  • Single 5V Supply: Operates on a single 5-volt power supply for easy integration into various systems.
  • Fully Static Operation: Requires no clock or refresh cycles, simplifying memory control.
  • TTL Compatible Inputs and Outputs: Ensures compatibility with standard TTL logic circuits.
  • Package: Available in a Flat Package (FP) for surface mounting on printed circuit boards.

Benefits:

  • Improved System Performance: Enhances overall system speed and responsiveness.
  • Extended Battery Life: Reduces power consumption in portable devices.
  • Easy Integration: Simplifies the design and implementation of memory systems.
  • Reliable Operation: Provides stable and consistent performance over a wide temperature range.
  • Reduced System Cost: Offers a cost-effective solution for memory requirements.

Additional Details:

The M5M51008BFP-70LLT SRAM uses advanced CMOS technology to achieve its high speed and low power characteristics. It features separate data input and output pins, allowing for easy connection to microprocessors and microcontrollers. The memory array is organized to minimize access time and reduce power dissipation. It is available in a flat package suitable for surface mounting on printed circuit boards. The operating temperature range is typically from -40°C to +85°C. The chip enable (CE) and output enable (OE) pins provide flexible memory control options. Datasheets provide detailed information on electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess