The TG2211FJ is a high-performance Silicon NPN Epitaxial Planar Transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for high-frequency amplifier applications and features a low noise figure and high gain, making it suitable for various communication and signal processing circuits. It offers excellent linearity and stable operation over a wide temperature range.
Applications
- High-frequency amplifiers
- Oscillators
- Mixers
- RF front-end circuits
- Communication equipment
Features
- High transition frequency (fT)
- Low noise figure
- High power gain
- Excellent linearity
- Small package size
- Silicon NPN Epitaxial Planar Transistor
Benefits
- Improved signal amplification in high-frequency circuits
- Reduced noise interference for clearer signal reception
- Enhanced overall system performance
- Stable and reliable operation
- Compact design for space-saving applications
- Facilitates efficient energy usage
Additional Details
The TG2211FJ transistor is commonly used in applications requiring high gain and low noise at high frequencies. It is supplied in a small surface-mount package, which is ideal for miniaturized electronic devices. The transistor's specifications include a collector-emitter voltage (VCEO) of typically 12V, a collector current (IC) of typically 50mA, and a power dissipation (PC) of around 150mW. Careful consideration of thermal management is recommended to ensure optimal and reliable performance. The device operates effectively within a temperature range of -55°C to +150°C, making it suitable for a wide array of environmental conditions. The high transition frequency enables its use in circuits operating in the GHz range. The device is also lead-free and RoHS compliant, adhering to environmental regulations.