EN
  • EN
  • DE

VLS252008ET-100M-C0

Part No VLS252008ET-100M-C0
Manufacturer TDK Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103930-VLS252008ET-100M-C0
Categories OEM Parts(T-Z)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VLS252008ET-100M-C0 CAD Model

Description

The VLS252008ET-100M-C0 is a wire-wound chip inductor manufactured by TDK Corporation. TDK is a global leader in electronic components, and this inductor is designed for use in power circuits for filtering and energy storage. The part number provides clues about its size, inductance value, and other characteristics.

Applications

      
  • Power Supplies: Used as a filter inductor in DC-DC converters and power supplies.
  •   
  • Smartphones and Tablets: Found in power management circuits for portable devices.
  •   
  • LCD TVs: Used for noise filtering in LCD TVs.
  •   
  • Digital Audio Players: Provides power filtering in digital audio players.
  •   
  • Noise Suppression: Used to suppress noise in various electronic circuits.
  •   
  • Energy Storage: Used for energy storage in low-power applications.

Features

      
  • Wire-Wound Construction: Offers high inductance and low DC resistance.
  •   
  • Shielded Structure: Reduces electromagnetic interference (EMI).
  •   
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.
  •   
  • Compact Size: The 252008 footprint allows for high-density board designs.
  •   
  • High Current Capability: Designed to handle high currents without saturation.
  •   
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  •   
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.

Benefits

      
  • Efficient Power Conversion: Low DC resistance minimizes power losses, leading to improved efficiency.
  •   
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring signal integrity.
  •   
  • Easy Assembly: SMT design allows for efficient automated assembly.
  •   
  • Compact Design: Small size enables high-density circuit designs.
  •   
  • Stable Performance: High-quality materials and construction ensure reliable operation.

Additional Details

The VLS252008ET-100M-C0 has an inductance value of 10µH (100M indicates 10 with 'M' for micro). The '252008' represents the dimensions, likely 2.5mm x 2.0mm x 0.8mm. The 'ET' likely signifies specific performance characteristics or material composition. The 'C0' might indicate a specific packaging or termination style. It is essential to consult the TDK datasheet for detailed specifications, including inductance tolerance, DC resistance, saturation current, and self-resonant frequency. Proper soldering techniques and handling procedures should be followed to prevent damage to the inductor during assembly. The inductor should be stored in a controlled environment to prevent moisture absorption, which can affect its performance. The shielded construction helps to minimize electromagnetic interference, making it suitable for use in sensitive electronic circuits.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TDK Corporation
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess