EN
  • EN
  • DE

TQP3M9039

Part No TQP3M9039
Manufacturer Qorvo US Inc.
Catalog OEM Parts (T - Z)
Description Amplifier, Low Noise, 50-1500 MHz, 21.5 dBm, 18.1 dB, 0.5 dB NF, QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031347-TQP3M9039
Categories OEM Parts(T-Z)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TQP3M9039 CAD Model

Description

The TQP3M9039 is a high-linearity, high-gain driver amplifier manufactured by Qorvo US Inc. It is designed for use in a wide variety of wireless infrastructure applications, providing excellent performance in terms of gain, linearity, and efficiency. This amplifier is particularly well-suited for driving high-power amplifiers in cellular base stations and other communication systems.

Applications:

      
  • Cellular base stations
  •   
  • Wireless infrastructure
  •   
  • Repeaters
  •   
  • Small cell deployments
  •   
  • Public safety radio systems

Features:

      
  • High gain (31 dB)
  •   
  • High linearity (OIP3 = 43 dBm)
  •   
  • Low noise figure (2.2 dB)
  •   
  • Wide operating frequency range (0.5 GHz to 4 GHz)
  •   
  • Single positive supply (5 V)
  •   
  • Internally matched input/output

Benefits:

      
  • Improved signal quality
  •   
  • Increased system capacity
  •   
  • Extended communication range
  •   
  • Reduced power consumption
  •   
  • Simplified system design

The TQP3M9039 offers exceptional linearity and gain, making it an ideal driver amplifier for demanding wireless applications. Its high output IP3 (OIP3) ensures minimal distortion, resulting in improved signal quality and increased system capacity. The low noise figure contributes to improved receiver sensitivity and extended communication range. The wide operating frequency range allows it to be used in a variety of frequency bands. This amplifier is designed for ease of use, with a single positive supply and internally matched input/output. The TQP3M9039 provides a robust and reliable solution for driving high-power amplifiers in wireless communication systems.

Technical Specifications (Typical):

      
  • Operating Frequency: 0.5 GHz to 4 GHz
  •   
  • Gain: 31 dB
  •   
  • OIP3: 43 dBm
  •   
  • Noise Figure: 2.2 dB
  •   
  • Supply Voltage: 5 V
  •   
  • Supply Current: 240 mA
  •   
  • Package: SMT

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
LSI Computer Systems
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1058 $59.0102
46+ $2.5484 $117.2264
71+ $2.4689 $175.2919
97+ $2.3892 $231.7524
126+ $2.3095 $290.9970
168+ $2.0706 $347.8608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,907 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess