EN
  • EN
  • DE

NSPG636AST

Part No NSPG636AST
Manufacturer Nichia Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082783-NSPG636AST
Categories OEM Parts(M-N)
Manufacturer Nichia Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NSPG636AST CAD Model

Description

The NSPG636AST is a green LED manufactured by Nichia Corporation. This LED is designed for applications requiring a bright, efficient, and reliable green light source. Nichia is known for producing high-quality LEDs, and the NSPG636AST is no exception, offering excellent performance and longevity.

Applications:

      
  • Indicator Lights: Used as status indicators in electronic devices, appliances, and control panels.
  •   
  • Signage and Displays: Utilized in illuminated signs, advertising displays, and message boards.
  •   
  • Medical Equipment: Employed in medical devices for signaling, diagnostic lighting, and other applications.
  •   
  • Automotive Lighting: Used in automotive dashboards, instrument panels, and interior lighting.
  •   
  • Consumer Electronics: Found in various consumer electronic products, such as remote controls, audio equipment, and gaming devices.

Features:

      
  • High Brightness: Provides a bright and easily visible green light output.
  •   
  • Energy Efficient: Converts electrical energy into light with high efficiency.
  •   
  • Long Lifespan: Offers an extended operational life, reducing the need for frequent replacements.
  •   
  • Compact Size: Small footprint allows for integration into various devices and lighting fixtures.
  •   
  • Durable Construction: Robust design ensures stable performance over time.
  •   
  • Wide Viewing Angle: Provides broad light distribution, ensuring uniform illumination.

Benefits:

      
  • Improved Visibility: High brightness ensures clear visibility in various lighting conditions.
  •   
  • Reduced Maintenance Costs: Long lifespan minimizes the need for frequent replacements.
  •   
  • Energy Savings: Low power consumption leads to lower electricity bills.
  •   
  • Versatile Application: Suitable for a wide range of lighting applications, providing flexibility in design and implementation.
  •   
  • Environmentally Friendly: Lower energy consumption contributes to reduced carbon emissions.

Technical Specifications: The NSPG636AST typically operates at a forward voltage of around 2.1V and a forward current of 20mA. The luminous intensity varies depending on the binning, but it generally falls within a range of several millicandelas (mcd) to tens of mcd. The peak wavelength of the emitted green light is typically around 525 nm. The viewing angle is typically around 120 degrees.

Additional Details: Thermal management is essential for the NSPG636AST to maintain its performance and prolong its lifespan. Proper heat sinking may be required, depending on the application and operating conditions. The LED is also sensitive to electrostatic discharge (ESD), so precautions must be taken during handling and assembly to prevent damage. Consulting the official datasheet from Nichia is crucial for detailed specifications and application guidelines to ensure optimal and reliable operation. Furthermore, understanding the specific binning information from the datasheet is important to ensure the desired brightness and color characteristics for your application.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess