EN
  • EN
  • DE

VLCF5045T-6R8M

Part No VLCF5045T-6R8M
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408125-VLCF5045T-6R8M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLCF5045T-6R8M CAD Model

Description

The VLCF5045T-6R8M is a wire-wound inductor from TDK Corporation, designed for power supply circuits and other applications requiring efficient energy storage. Part of the VLCF series, it's known for its compact size and shielded construction, minimizing electromagnetic interference. The '6R8M' indicates an inductance of 6.8 μH with a tolerance of ±20%.

Applications:

      
  • DC-DC converters
  •   
  • Power supplies for various electronic devices
  •   
  • Noise filtering in power lines
  •   
  • Voltage regulation circuits

Features:

      
  • Compact size: 5.0 x 5.0 x 4.5 mm (estimated based on VLCF5045T designation)
  •   
  • Inductance: 6.8 μH
  •   
  • High rated current handling capability
  •   
  • Shielded construction
  •   
  • Low DC resistance (DCR)

Benefits:

      
  • Space-saving design allows for integration into compact devices.
  •   
  • Efficient power conversion and reduced energy losses.
  •   
  • Minimized EMI improves the stability of nearby circuits.
  •   
  • Reliable performance across a range of operating temperatures.
  •   
  • Long operational lifespan.

Technical Specifications (Estimated):

      
  • Inductance: 6.8 μH ±20%
  •   
  • DC Resistance (DCR): Likely in the range of 0.03 - 0.07 Ω (estimated)
  •   
  • Rated Current: Likely in the range of 2.5 - 4.0 A (estimated)
  •   
  • Saturation Current: Likely in the range of 3.5 - 5.0 A (estimated)
  •   
  • Operating Temperature Range: -40°C to +125°C (including self-temperature rise)
  •   
  • Self-Resonant Frequency (SRF): Likely in the range of 50-70 MHz (estimated)

The VLCF5045T-6R8M inductor benefits from a shielded construction, which reduces electromagnetic interference and ensures reliable operation in close proximity to other components. The low DC resistance minimizes power losses, contributing to improved efficiency in power supply circuits. The high rated current ensures that the inductor can handle demanding load conditions. Being RoHS compliant, it is also environmentally friendly.

For the most accurate specifications and application guidelines, refer to the official TDK datasheet for the VLCF5045T-6R8M. Proper circuit design and component selection are essential for ensuring the inductor operates within its specified limits and delivers optimal performance in its intended application. Consulting the datasheet will allow for informed design choices and help to maximize the inductor's lifespan.

You May Also Be Interested in

Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess