EN
  • EN
  • DE

IDT8T49N281B-015NLGI

Part No IDT8T49N281B-015NLGI
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041543-IDT8T49N281B-015NLGI
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT8T49N281B-015NLGI CAD Model

Description

The IDT8T49N281B-015NLGI, manufactured by Renesas Electronics America, is a highly integrated timing device designed to meet the stringent requirements of high-performance networking and telecommunications applications. This device belongs to a family of advanced timing solutions that offer exceptional jitter performance and frequency flexibility.

Applications

      
  • High-speed networking equipment
  •   
  • Data centers
  •   
  • Wireless infrastructure
  •   
  • Test and measurement equipment
  •   
  • Synchronous Ethernet (SyncE) applications

Features

      
  • Ultra-low phase noise: The device exhibits extremely low phase noise, ensuring timing accuracy and signal integrity in demanding applications.
  •   
  • Flexible frequency synthesis: It supports a wide range of output frequencies, allowing for versatile integration into various system architectures.
  •   
  • Multiple output channels: The device features multiple independent output channels, each configurable to different frequencies and signal formats.
  •   
  • Integrated voltage-controlled oscillator (VCO): The integrated VCO eliminates the need for external components, simplifying design and reducing cost.
  •   
  • Clock generation and distribution: Designed for both clock generation and distribution functions, providing a comprehensive timing solution.
  •   
  • Advanced jitter attenuation: Incorporates advanced jitter attenuation technology to minimize timing jitter and improve system performance.
  •   
  • Programmable parameters: Offers programmable parameters for fine-tuning performance and adapting to specific application requirements.

Benefits

      
  • Improved system performance: The ultra-low phase noise and jitter attenuation capabilities enhance the overall performance of the system.
  •   
  • Reduced component count: The integrated VCO and multiple output channels reduce the need for external components, simplifying design and lowering BOM cost.
  •   
  • Increased design flexibility: The flexible frequency synthesis and programmable parameters allow for versatile integration into different system architectures.
  •   
  • Enhanced signal integrity: The device's high timing accuracy and signal integrity contribute to improved system reliability and stability.
  •   
  • Simplified system design: The comprehensive feature set and integrated functionality simplify the design process.

Additional Details

The IDT8T49N281B-015NLGI is typically packaged in a small form factor, surface-mount package, making it suitable for high-density board designs. It operates from a standard power supply voltage and features a wide operating temperature range. This device is compliant with industry standards for timing and synchronization. Its programmable features are usually accessed through a serial interface, which allows for easy configuration and monitoring. The device is designed to provide reliable and stable timing signals, even in harsh environments. This part is specifically tailored for applications requiring precise timing and synchronization, where even minor timing errors can lead to significant performance degradation.

You May Also Be Interested in

Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess