EN
  • EN
  • DE

TSL0808S-681KR32-PF

Part No TSL0808S-681KR32-PF
Manufacturer TDK Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case DIP
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 712728-TSL0808S-681KR32-PF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSL0808S-681KR32-PF CAD Model

Description

The TSL0808S-681KR32-PF is a common mode choke coil manufactured by TDK Corporation. Common mode chokes are used to suppress common mode noise in various electronic circuits. This particular model is designed for signal line applications, offering a compact size and excellent noise suppression characteristics.

Applications

  • Signal Lines: Filtering common mode noise on signal lines in electronic devices.
  • USB Interfaces: Suppressing noise in USB data and power lines.
  • HDMI Interfaces: Reducing EMI in HDMI signal transmission.
  • Audio Circuits: Filtering noise in audio signal paths for improved audio quality.
  • Ethernet Interfaces: Reducing common mode noise in Ethernet communication.

Features

  • Common Mode Noise Suppression: Effectively suppresses common mode noise.
  • Compact Size: Allows for use in space-constrained applications.
  • High Impedance: Provides high impedance to common mode noise.
  • Low Insertion Loss: Minimizes signal attenuation.
  • Surface Mount Package: Enables automated assembly and reduces board space.

Benefits

  • Reduced EMI: Suppresses common mode noise, reducing electromagnetic interference.
  • Improved Signal Integrity: Minimizes noise on signal lines, improving signal quality.
  • Reliable Operation: Stable performance over a wide range of frequencies and temperatures.
  • Compact Design: Small size enables integration into space-constrained applications.
  • Enhanced Audio Quality: Reduces noise in audio circuits, improving audio clarity.

Additional Details

The TSL0808S-681KR32-PF has an impedance of 680 ohms at 100 MHz and a rated current of 300mA. It is available in a 0805 (2012 metric) size. Common Mode Chokes suppress noise that appears simultaneously on multiple lines. The "KR32" likely specifies a tighter tolerance or other electrical characteristic, while "PF" likely designates the packing format.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess