EN
  • EN
  • DE

TPLC553030-592H

Part No TPLC553030-592H
Manufacturer TDK Corporation
Catalog RFID Antennas
Description TRANSPONDER COIL FOR LF ANTENNA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID Antennas
Mfr TDK Corporation
Series TPLC
Package Tape & Reel
Product Status Active
Frequency 125kHz
Features -
Size / Dimension 5.50mm L x 3.00mm W x 3.00mm H
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 1370305-TPLC553030-592H
Ultra Librarian 3D Model Ultra Librarian TPLC553030-592H CAD Model

Description

The TPLC553030-592H is an RFID antenna from TDK Corporation.

  • Series: TPLC
  • Size: 5.50mm L x 3.00mm W x 3.00mm H
  • Frequency: 125kHz
  • Shielding: Unshielded
  • Features: N/A
  • Packaging: Tape & Reel

You May Also Be Interested in

EPCOS (TDK)
RFID ANTENNA 125KHZ
Lowest to $3.2015
Molex, LLC
RF ANT 2.4417GHZ/5.415GHZ PCB
Need more? Email Us
Abracon LLC
RF ANT 915MHZ CHIP SOLDER SMD
Need more? Email Us
Ignion (formerly Fractus)
TRIO MXTEND MULTIBAND ANTENNA
Lowest to $2.3283
Wurth Electronics Inc
RF ANT 900MHZ CHIP SOLDER SMD
Lowest to $6.0000
Wurth Electronics Inc
RF ANT 2.4GHZ CHIP SOLDER SMD
Lowest to $3.2640
Premo
RFID ANT 125KHZ 50.8X10.6X6.8MM
Lowest to $3.1724
TE Connectivity
WLAN DUAL BAND ANTENNA PCB V 50
Lowest to $1.9201
Wurth Electronics Inc
RF ANT 2.4GHZ/5GHZ CHIP SLDR SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2942 $50.4724
54+ $1.8824 $101.6496
83+ $1.8236 $151.3588
114+ $1.7647 $201.1758
147+ $1.7059 $250.7673
197+ $1.5294 $301.2918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess